Microchip Technology, Inc. FET, MOSFET Arrays MSCSM70VR1M19C1AG

Description
MOSFET 2N-CH 700V 124A
Request a Quote Datasheet
Description
MOSFET 2N-CH 700V 124A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM70VR1M19C1AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM70VR1M19C1AG-ND
FET, MOSFET Arrays 150-MSCSM70VR1M19C1AG-ND
MOSFET 2N-CH 700V 124A

MOSFET 2N-CH 700V 124A

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70VR1M19C1AG
Silicon Carbide MOSFET Modules MSCSM70VR1M19C1AG
Features SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation High-power and high-efficiency rectifiers and converters Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Power factor correction Switched mode power supplies Uninterruptible power supplies

Features

  • SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Low stray inductance
  • Kelvin source for easy drive
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • High-power and high-efficiency rectifiers and converters
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Power factor correction
  • Switched mode power supplies
  • Uninterruptible power supplies
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70VR1M19C1AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70VR1M19C1AG
SIC 2N-CH 700V 124A

SIC 2N-CH 700V 124A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM70VR1M19C1AG-ND MSCSM70VR1M19C1AG MSCSM70VR1M19C1AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP1F Module
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details