The PSS15NC1FT is a transfer-molded, insulated DIPIPM module integrating a 15A/1200V three-phase inverter and a 15A three-phase converter for AC400V motor drive applications. It features built-in drive circuits, short-circuit protection for the N-side IGBTs via external shunt resistor, under-voltage protection for both P- and N-side supplies, and a temperature-sensing analog output (VOT). The module is packaged in a 31.7 mm × 60.7 mm outline, operates with a case temperature range of -30°C to +110°C, and supports an isolation voltage of 2500 V rms. It meets UL1557 standards, is rated for junction temperatures up to 150°C, and requires a 13.5-16.5 V control supply for the inverter driver. Thermal resistance is 1.45 K/W for the inverter IGBT per 1/6 module and 1.30 K/W for the converter diode per 1/6 module. Input logic is 5V high-active, and fault output is open-drain with programmable pulse width via CFO capacitor.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS15NC1FT |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |