Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120DDUM31TBL2NG

Description
Features SiC Power MOSFET: Low RDS(on), High speed switching Kelvin source for easy drive Ultra-low weight and profile Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Low profile RoHS compliant Applications High reliability power systems AC Switches
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High speed switching Kelvin source for easy drive Ultra-low weight and profile Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Low profile RoHS compliant Applications High reliability power systems AC Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120DDUM31TBL2NG
Silicon Carbide MOSFET Modules MSCSM120DDUM31TBL2NG
Features SiC Power MOSFET: Low RDS(on), High speed switching Kelvin source for easy drive Ultra-low weight and profile Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Low profile RoHS compliant Applications High reliability power systems AC Switches

Features

  • SiC Power MOSFET: Low RDS(on), High speed switching
  • Kelvin source for easy drive
  • Ultra-low weight and profile
  • Si3N4 substrate with thick copper for improved thermal performance
  • Internal thermistor for temperature monitoring
  • Extended temperature range

Benefits

  • High-efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Very integrated power conversion system
  • Low profile
  • RoHS compliant

Applications

  • High reliability power systems
  • AC Switches
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM120DDUM31TBL2NG-ND - DigiKey
Thief River Falls, MN, United States
MOSFET 4N-CH 1200V 79A

MOSFET 4N-CH 1200V 79A

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120DDUM31TBL2NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120DDUM31TBL2NG
SIC 4N-CH 1200V 79A

SIC 4N-CH 1200V 79A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM120DDUM31TBL2NG 150-MSCSM120DDUM31TBL2NG-ND MSCSM120DDUM31TBL2NG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type BL2 Module Module
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1404ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers