Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IGBT MODULE, QUAD, 1.2KV, 388A; Continuous Collector Current:388A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKIM401TMLI12E4B | 23X8912 |
| Product Name | Power IGBT Transistor | Igbt Module, Quad, 1.2Kv, 388A; Continuous Collector Current Semikron |
| TJ | ? to 125 C (? to 257 F) |