Powerex, Inc. Power IPM Transistor PM100RSA060

Description
Powerex Intellimod™ Intelligent Power Modules are isolated base modules designed for power switching applications operating at frequencies to 20kHz. Built-in control circuits provide optimum gate drive and protection for the IGBT and free-wheel diode power devices.
Request a Quote Datasheet
Description
Powerex Intellimod™ Intelligent Power Modules are isolated base modules designed for power switching applications operating at frequencies to 20kHz. Built-in control circuits provide optimum gate drive and protection for the IGBT and free-wheel diode power devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IPM Transistor - PM100RSA060 - Richardson RFPD
Downers Grove, IL, United States
Power IPM Transistor
PM100RSA060
Power IPM Transistor PM100RSA060
Powerex Intellimod™ Intelligent Power Modules are isolated base modules designed for power switching applications operating at frequencies to 20kHz. Built-in control circuits provide optimum gate drive and protection for the IGBT and free-wheel diode power devices.

Powerex Intellimod™ Intelligent Power Modules are isolated base modules designed for power switching applications operating at frequencies to 20kHz. Built-in control circuits provide optimum gate drive and protection for the IGBT and free-wheel diode power devices.

Supplier's Site Datasheet
Transistor - 5676532 - Radwell International
Willingboro, NJ, United States
Transistor
5676532
Transistor 5676532
IGBT; TRANSISTOR TYPE:IGBT; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; CURRENT RATING:100A; VOLTAGE RATING:600V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

IGBT; TRANSISTOR TYPE:IGBT; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; CURRENT RATING:100A; VOLTAGE RATING:600V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International
Product Category Transistors RF Transistors
Product Number PM100RSA060 5676532
Product Name Power IPM Transistor Transistor
Transistor Type Power IPM Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRFS8408-7TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details