The SKM200GB063D is a Superfast NPT-IGBT module in a SEMITRANS 3 package with a copper baseplate using DCB technology, designed for high-power switching applications such as AC inverters, UPS systems, and welding inverters. It features a 600 V blocking voltage, a 200 A collector current, and low turn-off losses with fast, soft-recovery inverse diodes. The module meets UL 94 V-0 flammability standard and is UL recognized under file number E63532.
Superfast NPT-IGBT Module|•N channel, homogeneous Silicon structure (NPT - Non punch-through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•50 % less turn off losses|•30 % less short circuit current|•Very low Cies, Coes, Cres|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding Technology without hard mould|•Large clearance (13 mm) and creepage distances (20 mm)|Typical Applications:|•Switc
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM200GB063D |
| Product Name | Power IGBT Transistor |