Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120DUM31TBL1NG

Description
Features SiC Power MOSFET: Low RDS(on), High speed switching Kelvin source for easy drive Ultra-low weight and profile Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Low profile RoHS compliant Applications High reliability power systems AC Switches
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High speed switching Kelvin source for easy drive Ultra-low weight and profile Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Low profile RoHS compliant Applications High reliability power systems AC Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - MSCSM120DUM31TBL1NG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120DUM31TBL1NG
Silicon Carbide MOSFET Modules MSCSM120DUM31TBL1NG
Features SiC Power MOSFET: Low RDS(on), High speed switching Kelvin source for easy drive Ultra-low weight and profile Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Low profile RoHS compliant Applications High reliability power systems AC Switches

Features

  • SiC Power MOSFET: Low RDS(on), High speed switching
  • Kelvin source for easy drive
  • Ultra-low weight and profile
  • Si3N4 substrate with thick copper for improved thermal performance
  • Internal thermistor for temperature monitoring
  • Extended temperature range

Benefits

  • High-efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Very integrated power conversion system
  • Low profile
  • RoHS compliant

Applications

  • High reliability power systems
  • AC Switches
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM120DUM31TBL1NG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120DUM31TBL1NG-ND
FET, MOSFET Arrays 150-MSCSM120DUM31TBL1NG-ND
MOSFET 2N-CH 1200V 79A

MOSFET 2N-CH 1200V 79A

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120DUM31TBL1NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120DUM31TBL1NG
SIC 2N-CH 1200V 79A

SIC 2N-CH 1200V 79A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM120DUM31TBL1NG 150-MSCSM120DUM31TBL1NG-ND MSCSM120DUM31TBL1NG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type BL1 Module Module
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 20 GHz, 180 um Discrete GaAs pHEMT Die - QPD2018D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material GaAs
Transistor Grade / Operating Range Military
View Details
2 suppliers