The QIC3320002 is a dual IGBT module rated for 200 amperes and 3300 volts, designed for high-voltage applications including medium voltage drives and traction systems. It features an aluminum nitride ceramic substrate, a copper baseplate, and complies with IEC 60077-1 for creepage and clearance distances of 64 mm and 35 mm respectively between terminals and baseplate. The module operates from -40 to 125°C with a junction temperature limit of 150°C, and is 100% dynamically and partially discharge tested. It has a thermal resistance of 0.074 °C/W from junction to case for the IGBT, and an isolation voltage of 10.2 kV AC. The package measures 140.0 mm by 73.0 mm by 48.0 mm, with M6 mounting and terminal screws requiring 44 in-lb torque. The device meets AEC-Q200 qualification standards and utilizes advanced Mitsubishi R-Series chip technology.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | QIC3320002 |
| Product Name | Power IGBT Transistor |