Microchip Technology, Inc. FET, MOSFET Arrays MSCSM120AM31TBL1NG

Description
MOSFET 2N-CH 1200V 79A
Request a Quote Datasheet
Description
MOSFET 2N-CH 1200V 79A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM120AM31TBL1NG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120AM31TBL1NG-ND
FET, MOSFET Arrays 150-MSCSM120AM31TBL1NG-ND
MOSFET 2N-CH 1200V 79A

MOSFET 2N-CH 1200V 79A

Buy Now Datasheet
Silicon Carbide MOSFET Modules - MSCSM120AM31TBL1NG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120AM31TBL1NG
Silicon Carbide MOSFET Modules MSCSM120AM31TBL1NG
Features SiC Power MOSFET: Low RDS(on), High speed switching Very low stray inductance Ultra-low weight and profile Kelvin source for easy drive Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Low profile RoHS compliant Applications High reliability power systems High efficiency AC/DC and DC/AC converters Motor control

Features

  • SiC Power MOSFET: Low RDS(on), High speed switching
  • Very low stray inductance
  • Ultra-low weight and profile
  • Kelvin source for easy drive
  • Si3N4 substrate with thick copper for improved thermal performance
  • Internal thermistor for temperature monitoring
  • Extended temperature range

Benefits

  • High-efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Very integrated power conversion system
  • Low profile
  • RoHS compliant

Applications

  • High reliability power systems
  • High efficiency AC/DC and DC/AC converters
  • Motor control
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120AM31TBL1NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120AM31TBL1NG
SIC 2N-CH 1200V 79A

SIC 2N-CH 1200V 79A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM120AM31TBL1NG-ND MSCSM120AM31TBL1NG MSCSM120AM31TBL1NG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module BL1 Module
Unlock Full Specs
to access all available technical data