Microchip Technology, Inc. RF Small Signal Transistor Bipolar/HBT SG2823J-883B

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Small Signal Transistor Bipolar/HBT - SG2823J-883B - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
SG2823J-883B
RF Small Signal Transistor Bipolar/HBT SG2823J-883B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 999760-SG2823J-883B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
999760-SG2823J-883B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 999760-SG2823J-883B
Win Source Part Number: 999760-SG2823J-883B Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tube Standard Package: 21 Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Mounting Type: Through Hole Supplier Device Package: 18-CDIP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1259-1087,1259-1087- MIL,SG2823J883B Base Product Number: SG2823

Win Source Part Number: 999760-SG2823J-883B
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tube
Standard Package: 21
Voltage - Collector Emitter Breakdown (Max): 95V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V
Mounting Type: Through Hole
Supplier Device Package: 18-CDIP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 1259-1087,1259-1087-MIL,SG2823J883B
Base Product Number: SG2823

Buy Now Datasheet
Singapore, Singapore
95V 0.5A Bipolar Transistor
277-SG2823J-883B
95V 0.5A Bipolar Transistor 277-SG2823J-883B
TRANS 8NPN DARL 95V 0.5A 18DIP Product overview: SG2823J-883B from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 95V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2823J-883B can be used for catalog matching and distributor lookup.

TRANS 8NPN DARL 95V 0.5A 18DIP Product overview: SG2823J-883B from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 95V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2823J-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SG2823J-883B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2823J-883B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2823J-883B
TRANS 8NPN DARL 95V 0.5A 18DIP

TRANS 8NPN DARL 95V 0.5A 18DIP

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SG2823J-883B 999760-SG2823J-883B 277-SG2823J-883B SG2823J-883B
Product Name RF Small Signal Transistor Bipolar/HBT Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 95V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type DIP SOT3 Tube
Polarity NPN NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps
Power Gain 1000 dB
Unlock Full Specs
to access all available technical data