The PSS35NC1FT is a 3-phase inverter and converter integrated power module designed for AC 400V motor drive applications, featuring 35A/1200V CSTBT IGBTs and a 35A rectifier. It is housed in a transfer-molded insulated package with a case operation temperature range of -30°C to +110°C, and an isolation voltage of 2500 Vrms. The device includes integrated drive, under-voltage protection, short-circuit protection with external shunt sensing, and a temperature monitoring analog output. It supports 5V high-active logic inputs, has fault output with programmable pulse width via external capacitor, and meets UL 1557 certification. Internal bootstrap diodes with 16-24 Ω current-limiting resistors are included. Thermal resistance is 0.95 K/W for the IGBT junction-to-case per 1/6 module. The module requires a recommended mounting torque of 1.18 N·m with M4 screws and must use thermal grease for optimal heat dissipation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS35NC1FT |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |