The PSM03S93E5-A is a 500V, 3A insulated three-phase DC/AC inverter module with integrated drive, protection, and control functions for low-power motor control applications. It features N-side MOSFETs with open-source configuration, bootstrap diodes with built-in current-limiting resistors, and protection against short circuit, under-voltage, and over-temperature faults with fault signaling. The module operates with a control supply voltage of 13.5-16.5V for P-side and 13.0-18.5V for N-side, supports PWM frequencies up to 20kHz, and has a maximum case temperature of 100°C. It is packaged in a transfer-molded insulated format measuring 17.5mm by 11.6mm and meets UL1557 recognition with an isolation voltage of 1500Vrms. The device excludes P-side short-circuit protection and is rated for a channel temperature up to 125°C under normal operation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSM03S93E5 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |