Semikron, Inc. Power IGBT Transistor SK50GAR065:SK

Description
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•N-channel homogeneous silicon structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•Low threshold voltage|Typical Applications:|•Switc hing (not for linear use)|•Inverter|•Swit ched mode power supplies|•UPS
Request a Quote Datasheet
Description
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•N-channel homogeneous silicon structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•Low threshold voltage|Typical Applications:|•Switc hing (not for linear use)|•Inverter|•Swit ched mode power supplies|•UPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - SK50GAR065:SK - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
SK50GAR065:SK
Power IGBT Transistor SK50GAR065:SK
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•N-channel homogeneous silicon structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•Low threshold voltage|Typical Applications:|•Switc hing (not for linear use)|•Inverter|•Swit ched mode power supplies|•UPS

IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•N-channel homogeneous silicon structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•Low threshold voltage|Typical Applications:|•Switching (not for linear use)|•Inverter|•Switched mode power supplies|•UPS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number SK50GAR065:SK
Product Name Power IGBT Transistor
Package Type SEMITOP 2
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 2MBI200N-060 - 1123619-2MBI200N-060 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Package Type SOT3
View Details
2 suppliers
IGBTs - 2332431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details
IGBTs - Single - AIGW50N65F5XKSA1 - 860800-AIGW50N65F5XKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-41
Features IGBT Trench 650 V 270 W Through Hole PG-TO247-3-41
View Details
7 suppliers