Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM170AM039CD3AG

Description
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Kelvin emitter for easy drive High level of integration M6 power connectors Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive
Request a Quote Datasheet
Description
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Kelvin emitter for easy drive High level of integration M6 power connectors Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM170AM039CD3AG
Silicon Carbide MOSFET Modules MSCSM170AM039CD3AG
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Kelvin emitter for easy drive High level of integration M6 power connectors Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature independent switching behavior
    • Positive temperature coefficient on VF
  • Kelvin emitter for easy drive
  • High level of integration
  • M6 power connectors
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converter
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-heatsink thermal resistance
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • EV motor and traction drive
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM170AM039CD3AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM170AM039CD3AG-ND
FET, MOSFET Arrays 150-MSCSM170AM039CD3AG-ND
MOSFET 2N-CH 1700V 523A

MOSFET 2N-CH 1700V 523A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM170AM039CD3AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM170AM039CD3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM170AM039CD3AG
SIC 2N-CH 1700V 523A

SIC 2N-CH 1700V 523A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM170AM039CD3AG 150-MSCSM170AM039CD3AG-ND MSCSM170AM039CD3AG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type D3 Module
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS4410Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers