The SKM600GB066D is a Trench IGBT module in a SEMITRANS 3 package, rated for a maximum collector-emitter voltage of 600 V and a continuous collector current of 600 A at 25 °C. It includes an inverse diode with a maximum repetitive peak reverse voltage of 600 V and a forward current of 600 A. The module features a positive temperature coefficient for Vce(sat), high short-circuit capability limited to six times the rated collector current, and complies with UL 94 V-0 for flammability and is UL recognized under file number E63532. Typical applications include AC inverter drives, UPS systems, and electronic welders.
Trench IGBT Module|•Trench = Trenchgate technology|•Vce(sat)
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM600GB066D |
| Product Name | Power IGBT Transistor |