Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM170AM029CT6LIAG

Description
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring M4 and M5 power connectors M2.5 signal connectors Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive
Request a Quote Datasheet
Description
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring M4 and M5 power connectors M2.5 signal connectors Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM170AM029CT6LIAG
Silicon Carbide MOSFET Modules MSCSM170AM029CT6LIAG
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring M4 and M5 power connectors M2.5 signal connectors Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature independent switching behavior
    • Positive temperature coefficient on VF
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • M4 and M5 power connectors
  • M2.5 signal connectors
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-heatsink thermal resistance
  • Low profile
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • EV motor and traction drive
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM170AM029CT6LIAG-ND - DigiKey
Thief River Falls, MN, United States
MOSFET 2N-CH 1700V 676A

MOSFET 2N-CH 1700V 676A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM170AM029CT6LIAG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM170AM029CT6LIAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM170AM029CT6LIAG
SIC 2N-CH 1700V 676A

SIC 2N-CH 1700V 676A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM170AM029CT6LIAG 150-MSCSM170AM029CT6LIAG-ND MSCSM170AM029CT6LIAG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP6 Module
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFL014NTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details