PSS20S92F6-AG is a 600V/20A insulated DIPIPM module with a 3-phase DC/AC inverter for low-power motor control, housed in a transfer-molded package. It includes built-in bootstrap diodes with a limiting resistor, drive and protection circuits for N-side IGBTs, and a temperature output function that provides an analog signal proportional to the LVIC temperature. The module supports 3V or 5V logic input with Schmitt trigger, offers fault signaling for short circuit, under-voltage, and over-temperature conditions, and is rated for a case temperature up to 100°C. It complies with UL1557 and has an isolation voltage of 1500 Vrms. Junction-to-case thermal resistance for the IGBT is up to 3.0 K/W per 1/6 module.
IGBT Modules Super Mini DIPIPM 6-PAC Product overview: PSS20S92F6-AG from Mitsubishi Electric is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-PSS20S92F6-AG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-PSS20S92F6-AG |
| Product Name | IGBT Transistor |
| PD | 33.3 milliwatts |