The PM25CG1B120 is an insulated flat-base intelligent power module designed for general-purpose inverter, servo drive, and motor control applications. It features a 1200 V collector-emitter voltage rating, 25 A continuous collector current, and 260 W total power dissipation at 25°C. Junction temperature ranges from -20°C to +150°C, with an operating case temperature range of -20°C to +125°C. The module includes over-temperature protection, fault output signals for each inverter arm, and 2500 V RMS isolation voltage. It is UL 1557 recognized and RoHS compliant. The package is a flat-base insulated type with a thermal resistance of 0.48 K/W (junction-to-case) for the IGBT and 0.78 K/W for the free-wheeling diode.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM25CG1B120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |