The PM75RG1B065 is an insulated flat-base intelligent power module designed for general-purpose inverter and servo drive motor control applications. It features a 650 V collector-emitter voltage rating, 75 A continuous collector current for the inverter section, and 50 A for the brake section, with a total power dissipation of 297 W and 240 W respectively. The module includes over-temperature protection, error output signals for fault identification, and is UL1557 recognized. It has an isolation voltage of 2500 V RMS and operates with a case temperature range of -20 to +125 °C. The junction temperature range is -20 to +150 °C. The package is a flat-base insulated type with specified terminal layout and thermal resistance values for junction-to-case per element.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM75RG1B065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |