Mitsubishi Electric Automation, Inc. Power IPM Transistor PSS50SA2FT

Description
Transfer Molding Type Insulated Type Main Features and Ratings 3 phase DC/AC inverter 1200V / 50A Built-in LPT-CSTBT (6th generation IGBT) Built-in bootstrap diodes with current limiting resistor Insulated transfer molding package N-side IGBT open emitter Application AC 400V class motor control Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) Temperature output: Outputting LVIC temperature by analog signal Input interface: 5V line, Schmitt trigger receiver circuit (High Active) UL Recognized: UL1557 File E80276
Request a Quote Datasheet
Description
Transfer Molding Type Insulated Type Main Features and Ratings 3 phase DC/AC inverter 1200V / 50A Built-in LPT-CSTBT (6th generation IGBT) Built-in bootstrap diodes with current limiting resistor Insulated transfer molding package N-side IGBT open emitter Application AC 400V class motor control Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) Temperature output: Outputting LVIC temperature by analog signal Input interface: 5V line, Schmitt trigger receiver circuit (High Active) UL Recognized: UL1557 File E80276
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IPM Transistor - PSS50SA2FT - Richardson RFPD
Downers Grove, IL, United States
Power IPM Transistor
PSS50SA2FT
Power IPM Transistor PSS50SA2FT
Transfer Molding Type Insulated Type Main Features and Ratings 3 phase DC/AC inverter 1200V / 50A Built-in LPT-CSTBT (6th generation IGBT) Built-in bootstrap diodes with current limiting resistor Insulated transfer molding package N-side IGBT open emitter Application AC 400V class motor control Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) Temperature output: Outputting LVIC temperature by analog signal Input interface: 5V line, Schmitt trigger receiver circuit (High Active) UL Recognized: UL1557 File E80276

Transfer Molding Type Insulated Type

Main Features and Ratings

  • 3 phase DC/AC inverter
  • 1200V / 50A
  • Built-in LPT-CSTBT (6th generation IGBT)
  • Built-in bootstrap diodes with current limiting resistor
  • Insulated transfer molding package
  • N-side IGBT open emitter

Application

  • AC 400V class motor control

Integrated Drive, Protection and System Control Functions

  • For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection
  • For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC)
  • Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply)
  • Temperature output: Outputting LVIC temperature by analog signal
  • Input interface: 5V line, Schmitt trigger receiver circuit (High Active)
  • UL Recognized: UL1557 File E80276
Supplier's Site Datasheet
Singapore, Singapore
IGBT Transistor
297-PSS50SA2FT
IGBT Transistor 297-PSS50SA2FT
IGBT Modules Large DIPIPM Version 6 6-PAC Product overview: PSS50SA2FT from Mitsubishi Electric is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-PSS50SA2FT can be used for catalog matching and distributor lookup.

IGBT Modules Large DIPIPM Version 6 6-PAC Product overview: PSS50SA2FT from Mitsubishi Electric is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-PSS50SA2FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD.
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number PSS50SA2FT 297-PSS50SA2FT
Product Name Power IPM Transistor IGBT Transistor
Transistor Type Power IPM Transistor
Unlock Full Specs
to access all available technical data