Trench IGBT Module
IGBT Module; Continuous Collector Current:400A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:900mV; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM300GARL066T | 77R2568 |
| Product Name | Power IGBT Transistor | Igbt Module; Continuous Collector Current Semikron |
| Package Type | D61 | TO-3 |