Intellimod Module, Dual-In-Line Intelligent Power Module. DIPIPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry. Design time is reduced by the use of application-specific
IGBT MODULE, 600V, 75A, DIP; Continuous Collector Current:75A; Collector Emitter Saturation Voltage:600V; Power Dissipation:162W; Operating Temperature Max:100°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | PS21A7A | 10N9758 |
| Product Name | Power IPM Transistor | Igbt Module, 600V, 75A, Dip; Continuous Collector Current Mitsubishi Electric |
| Transistor Type | Power IPM Transistor |