The SK300MB080 is a single-leg inverter MOSFET module using trench technology in a SEMITOP® 3 package, designed for applications such as low switched mode power supplies, DC servo drives, and UPS systems. It has an 80 V drain-source breakdown voltage and continuous drain current ratings of 309 A at 25°C and 259 A at 70°C. The on-resistance is 1.00 to 1.25 mΩ at 25°C and 1.61 to 2.1 mΩ at 150°C. The module features an aluminum oxide substrate for improved thermal performance, a thermal resistance of 0.69 K/W, and is UL recognized under file no. E63532. The weight is 29 g and the mounting torque is 2.25 to 2.5 Nm. The device is an engineering sample and not approved for series production.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SK300MB080 |
| Product Name | Power MOSFET Transistor |
| rDS(on) | 1.00E-3 ohms |