Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120VR1M16CT3AG

Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Power factor correction Switched mode power supplies Uninterruptible power supplies
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Power factor correction Switched mode power supplies Uninterruptible power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120VR1M16CT3AG
Silicon Carbide MOSFET Modules MSCSM120VR1M16CT3AG
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Power factor correction Switched mode power supplies Uninterruptible power supplies

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Low stray inductance
  • Kelvin source for easy drive
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converters
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Power factor correction
  • Switched mode power supplies
  • Uninterruptible power supplies
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM120VR1M16CT3AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120VR1M16CT3AG-ND
FET, MOSFET Arrays 150-MSCSM120VR1M16CT3AG-ND
MOSFET 2N-CH 1200V 173A

MOSFET 2N-CH 1200V 173A

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120VR1M16CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120VR1M16CT3AG
SIC 2N-CH 1200V 173A

SIC 2N-CH 1200V 173A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM120VR1M16CT3AG 150-MSCSM120VR1M16CT3AG-ND MSCSM120VR1M16CT3AG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F Module Module
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
Output Power 428 watts
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details