The SKM1200MLI12TE4 is a half-bridge IGBT module in the SEMITRANS®10 series, designed for high-power applications up to 1.5MW with a 1200V DC bus and 1200A nominal output current. It features an isolated copper baseplate using DBC technology, integrated gate resistors, an integrated temperature sensor, and a low-stray-inductance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM1200MLI12TE4 |
| Product Name | Power IGBT Transistor |
| Package Type | Semitrans 10 |