The PM100CG1A065 is an insulated flat-base intelligent power module designed for general-purpose inverter and servo drive applications, featuring full-gate CSTBT™ chips with over-temperature protection and error output signals for each inverter arm. It supports a collector-emitter voltage of 650 V, continuous collector current of 100 A, and total power dissipation of 357 W at 25°C case temperature. The device is packaged in a 25-terminal module with a specified isolation voltage of 2500 V RMS and junction-to-case thermal resistance of 0.35 K/W for the IGBT. It operates within a case temperature range of -20 to 125°C and meets UL1557 and RoHS 2011/65/EU standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM100CG1A065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |