Features
Trench = Trenchgate technology
VCE(sat) with positive temperature coefficient
High Short Circuit capability, self limiting to 6 x IC
Applications
AC Inverter Drives
UPS
Electronic Welders
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
Features
Trench = Trenchgate technology
VCE(sat) with positive temperature coefficient
High Short Circuit capability, self limiting to 6 x IC
Applications
AC Inverter Drives
UPS
Electronic Welders
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SKM145GB066D is a Trench IGBT module in a SEMITRANS 2 package rated for 600 V collector-emitter voltage and 145 A collector current. It features a positive temperature coefficient for Vₓ(sat), high short-circuit capability limited to 6 times Iₓ, and is UL recognized with file number E63532. The device meets IEC 60747-1, Chapter IX, for electrostatic discharge sensitivity.
Datasheet Summary Powered by GS/AI
The SKM145GB066D is a Trench IGBT module in a SEMITRANS 2 package rated for 600 V collector-emitter voltage and 145 A collector current. It features a positive temperature coefficient for Vₓ(sat), high short-circuit capability limited to 6 times Iₓ, and is UL recognized with file number E63532. The device meets IEC 60747-1, Chapter IX, for electrostatic discharge sensitivity.
Features
Trench = Trenchgate technology
VCE(sat) with positive temperature coefficient
High Short Circuit capability, self limiting to 6 x IC
Applications
AC Inverter Drives
UPS
Electronic Welders
Features
Trench = Trenchgate technology
VCE(sat) with positive temperature coefficient
High Short Circuit capability, self limiting to 6 x IC