The PM200CG1B065 is an insulated intelligent power module for motor control applications, featuring six IGBT and diode elements in a flat-base package. It is rated for 650 V collector-emitter voltage and 200 A continuous collector current, with a maximum power dissipation of 595 W. Junction-to-case thermal resistance is 0.21 K/W for IGBTs and 0.33 K/W for diodes. The module includes over-temperature, short-circuit, and under-voltage protection with fault output signals, and provides 2500 V RMS isolation. It operates with control supply voltages up to 20 V and a case temperature range of -20 °C to +125 °C. Mounting torque is 2.5 to 3.5 N·m for the M5 screw and 1.5 to 2.0 N·m for M4 terminals, with a mass of 260 g. The device is UL 1557 recognized and RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM200CG1B065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |