TMP Pro Distribution Datasheets for Audio Microphones

Audio microphones are designed for sound reception and recording applications (speech and music).
Audio Microphones: Learn more

Page: 1 2
Product Name Notes
"Old school tube mellow" is often used to describe the sound of the V67G. Designed mainly for vocals, the V67G combines Class A FET circuitry and a transformer-coupled output for...
A choice of legendary Shure vocal microphones is available for use with the ULX Standard series of handheld wireless transmitters. Choose from SM and BETA Series microphones to ride the...
A compact, rugged drum microphone for close miking. Includes 15' (4.57m) XLR to XLR cable, A50D drum mic clamp, integrated stand mount, 5/8" to 3/8" thread adapter, storage bag. Microphone...
A headset microphone of exceptional sound quality, the ME 3 is intended for music and speech applications that require maximum movement and close proximity signal reproduction - meaning applications with...
A high-performance cardioid dynamic kick drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter,...
A large, dual diaphragm version of our legendary V67G, the V67i has a unique, patented design with two selectable diaphragms. It's like having two mics in one - with the...
A natural in high-SPL applications, the PRO 25ax is tailored for kick drum, percussion, brass, and other highly dynamic instruments. It delivers a warm low-frequency response with excellent presence. Its...
A professional gooseneck microphone ideal for DJ's, talk-back, webcast, musicians on a budget, athletic complex announcements and schools. The DJM618 features a flexible gooseneck and a 3-pin XLR male connector...
A sensitive, flat response condenser microphone ideal for acoustic instruments. Can be powered by AA battery or phantom power. Microphone Type Condenser (electret bias) Polar Pattern Cardioid (unidirectional), symmetrical about...
A versatile microphone for use with amplified or acoustic instruments. Features On/Off switch and includes a 15 ft (4.57m) XLR to XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter,...
AKG's industry-leading C 414 microphones are already a permanent fixture in the world's biggest recording studios and a highly respected work horse for independent artists, broadcasting, and on-stage miking as...
AKG's new reference dynamic microphone delivers high end performance and noble sound in every studio and on every stage. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself...
An end-addressed large diaphragm condenser microphone with mechanically switching dual polar patterns (cardioid and omnidirectional).
An excellent performance microphone for spoken word applications. Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag. Type Dynamic Frequency Response 70 to 15,000 Hz...
An excellent performance microphone for spoken word applications. Includes 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag. Type Dynamic Frequency Response 70 to 15,000 Hz...
An ideal tool for trumpet, trombone and other brass instruments, with or without mute, the 4099T effortlessly handles even the highest sound pressure levels. Its innovative mounting mechanism makes it...
Artists love the MXL V67Q Stereo microphone for its open tonality that complements close micing and captures the natural reverb of a room. Sporting a gold-plated round grill and distinctive...
Audio-Spectrum's WMP50 series features easy-to-use entry level systems intended for churches, karaoke clubs, rehearsal spaces, conference rooms, etc. Each model is available in 3 separate VHF frequencies. Common features include...
Audio-Technica's 700 Series Freeway wireless delivers professional features and sound quality unheard of in its class. These easy-to-use wireless systems feature eight selectable frequency-coordinate d channels, diversity operation for increased...
Audio-Technica's AT8004 (5.93" long) omnidirectional dynamic microphone is designed for on-location interviews/sports broadcasting. It offers exceptionally clear and natural reproduction and features internal shock mounting that minimizes handling and cable...
Audio-Technica's AT8004L (9.43" long) is designed for on-location interviews/sports broadcasting. Its extended-length handle provides ample room for a microphone flag. The microphone offers exceptionally natural reproduction. Internal shock mounting minimizes...
Audio-Technica's stringent quality and consistency standards set the AT2020 apart from other mics in its class. Its low-mass diaphragm is custom-engineered for extended frequency response and superior transient response. With...
Back-electret microphone Capsule suitable for K6 and K6P powering modules. The ME 64 is a cardioid microphone capsule designed for use with the K6 and K6P powering modules. It has...
Based on the extremely popular C03 studio condenser microphone, the C03U delivers pristine audio quality with enhanced capabilities, most notably multiple pickup patterns. The C03U also features dual 19mm internal...
Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization. Ideal for video and teleconferencing systems, boardrooms, classrooms or houses-of-worship. Delivers every word fully and naturally.
C011 model through-desk boundary layer microphones are designed with an extremely robust housing. They are made of solid brass from top to bottom, ensuring reliability in the most extreme environments.
Cardioid microphone with a PPA2 preamp mounted on a standard single gang ceiling plate. Short flexible gooseneck shaft, low profile design, solid brass construction. Polar Pattern: Cardioid Frequency Response: 50...
Classic N/DYM sound. The N/D367s has proven very popular with female vocalists across a variety of musical genres, thanks to its smooth, controlled frequency response and exceptional N/DYM sensitivity. The...
Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/conventio n centers. Available with or...
Containing a DPA Miniature microphone 4060 and a XLR adapter DAD6001-BC with a selection of our unique mounting accessories, this kit is designed to use as a close miking solution...
Containing a DPA Miniature microphone 4061 and a XLR adapter DAD6001-BC with a selection of our unique mounting accessories, this kit is designed to use as a close miking solution...
Delivering value, comfort, and sound quality, our E6 Omnidirectional Earset Microphone provides the same impressive performance as our E6i Omnidirectional Earset with a more rigid boom and smaller silicone pad.
Designed for critical home/project/profess ional studio applications and live performance, this side-address cardioid studio condenser delivers exceptional detail and low noise. Equipped with a switchable 80 Hz high-pass filter and...
Designed for sax, toms, brass and percussion, the PRO 35 excels in high-SPL applications and is ideal for active stage performances. Its extended frequency response captures subtle nuances of the...
Designed for speed and transparency, the Stage Two vacuum tube microphone's transformerless, Class A discrete tube amplifier circuit delivers low noise, superb transient response and utilizes a single hand-selected ECC88...
Designed for touring PA system. Low output gain stage designed to provide maximum gain before feedback in monitors Designed, assembled and tested by Audix in the USA, the OM7 is...
Designed for twice the versatility, the Concert 277 offers an additional channel and a second professional microphone, increasing your vocal applications by two-fold. The Concert 277 is a dual channel...
Designed specifically for horns, drums, acoustical and electric guitars, the N/D468's large-diameter voice coil (up to 50% larger than other mics) provides a powerful, articulate yet natural sound. Its unique...
Designed with a flat frequency response for natural reproduction, the PG27 side-address microphone features a large diaphragm and a high SPL threshold that handles a wide variety of acoustic, amplified...
Each of Square ONE Splitter's 8 inputs is drives 3 outputs. These outputs can be routed to FOH, monitors, broadcast truck, or recording console. Its mic pre's are based on...
Earthworks cardioid microphones have patented near-perfect cardioid patterns. The sound across the entire front hemisphere is remarkably uniform and is flatter at 90 degrees than most microphones are on-axis. The...
Embossed single-diaphragm,® side-address microphone for highly critical studio recording and live sound productions.
End the Debate! Solid-state clarity or tube warmth, which to choose We suggest you stop wasting time pondering that old argument and choose the BlueTube DP dual-path mic/instrument preamp, which...
Engineered for professional club and concert sound or studio recording applications, the cardioid condenser RE410 provides crisp, clear top-end and sweet mid-range, pulling the voice front-and-center in any mixing situation.
Excellent for touring professionals, the Beta 87C premium vocal microphone delivers studio-grade performance and a smooth, extended high-end frequency response in a cardioid condenser design. The microphone adds warmth to...
Featuring Blue's world renowned B6 capsule, the Kiwi delivers the detail of its sonic signature all at once with lots of top end (without being too in your face!), along...
Galaxy Audio offers a complete line of Headset Mics that are compatible with all of the Any Spot Wireless Mic Systems. All are available with either Omni-directional or Uni-directional elements.
Great Mics that Know When You are There: These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule...
Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and...
Heil Sound is pleased to introduce The Fin®, exhibiting a remarkable, natural, clear sound and designed especially for live sound, recording and broadcast applications. The exceptional performance is achieved by...
High-quality reporter's mic with omni-directional pick-up pattern. Optimized for rough use in live broadcasting environments. Resistant to wind/handling noise. Dimensions: 1.9 x 9.8 in. (49 x 250 mm) Frequency response:...
Ideal for amplified and acoustic instrument pickup as well as for general use, the PRO 63 offers natural audio reproduction, low noise, and rugged, durable construction. Its cardioid polar pattern...
In a departure from its normally application-specific designs, Blue engineered the Bluebird to be as versatile as possible. Designed for applications ranging from vocals and electric and acoustic guitars, to...
Incorporating a Figure-8 polar pattern and a 1.8-micron aluminum ribbon, the MXL R144 offers breathtaking sound for vocal and instrument recordings and is an excellent microphone for broadcast applications. The...
It's all in the design. The hand-held transmitter of the 2000 series shows its strength: during use, in its performance, in its features. Sennheiser's technical know-how is shown through its...
Lead vocal with mid-range presence, great for rock, metal The OM11 is a re-issue of the original OM1, a hand-made microphone first issued in 1985. Designed, assembled, machined, and tested...
Microflex Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's...
Microflex® Boundary Microphones are the high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Every Microflex Boundary microphone features a choice of interchangeable condenser...
Microflex® Lavalier microphones bring a new level of sophistication to personal voice reproduction. Like all Microflex family microphones, the Lavaliers use Shure's interchangeable condenser cartridges, available in cardioid, supercardioid or...
Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it®
Microflex® Standard Gooseneck microphones are designed for easy replacement. The interchangeable cartridges offer wide frequency response and accurate sound reproduction for a wide variety of applications, such as houses of...
Multi-purpose dynamic microphone with clear accurate sound. Designed, assembled and tested by Audix in the USA, the i5 is a dynamic instrument microphone used for stage, studio and broadcast applications.
MX202 Microflex® Overhead condenser microphones capture high-quality sound in a compact, adjustable package. Each model features a choice of interchangeable cardioid or supercardioid condenser microphone cartridges attached to a flexible,...
Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its...
Old school meets modern day in the V67i Tube. This classic tube mic lets you indulge in the sonic pleasures of a classic vacuum tube and take advantage of today's...
Omni microphones tend to pick up everything equally, including background noise. The MD 46 cardioid interview mic focuses on the subject, increasing clarity while reducing background noise. Designed to deliver...
On-Stage Gear Microphone bags make protecting and transporting your valuable microphones easier than ever. Thick foam inserts accommodate most popular handheld mic designs, while a separate compartment with a removable...
One of the basic rules of recording is that the quality of the recorded signal is determined by the weakest link in the signal chain. Today, any microphone needs to...
Our best selling stand! This Euro Boom boasts a hybrid sheet metal and composite leg housing, making it virtually unbreakable. With a removable boom arm and its ability to fold...
Perfect for kids of all ages and sizes! Whether they're just testing out their vocals at home, or they're going to be an ON-STAGE Professional, the Mic Pro-Pak for Kids...
Perfect for PA amplification and live recording of acoustic guitar, mandolin, ukulele and dobro, the 4099G offers practically unlimited placement possibilities as well as a sound that is considerably more...
PGXD2 Handheld Transmitter Compatible with Shure microphones trusted by musicians for decades, including the legendary SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. FCC Consumer...
PGXD2 Handheld Transmitter Compatible with Shure microphones trusted by musicians for decades, including the SM86, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. FCC Consumer Alert...
PolarChoice goosenecks offer 4 switchable polar patterns: omni, cardioid, supercardioid, and hypercardioid. This 12" model feature an XLR base. All versions of PolarChoice provide a smooth and uniform response (regardless...
Powerful yet compact, the PGXD1 transmits wireless audio from instrument or microphone sources with pure digital clarity and rock-solid reliability. FCC Consumer Alert (U.S.) Most users do not need a...
Practically any wired microphone can be a player in Sennheiser's 2000 ensemble. This plug-on transmitter makes it possible. Five frequency ranges with up to 75 MHz switching bandwidth also provide...
Provides huge kick drum sound with ground shaking low end while delivering exceptional clarity and attack. Designed, machined, assembled and tested by Audix in the USA, the D6 is a...
Rack-mountable transmitter with eight selectable channels. Perfect for self-guided walking tours and conferences. Features backlit display, mic/line XLR input, phantom power, data port, and headphone output. Current consumption: max 300...
Responding to growing demand, AKG decided to make the C 451 B with the same acoustic performance as the popular original C 451 EB + CK 1, with dramatically improved...
RF Resistant Cardioid Condenser Mini-Boundary Microphones Miniature installation cardioid "button" style condenser boundary mics for use in teleconferencing or voice lift sound reinforcement. Also may be used in surveillance, ambient...
Rugged all metal microphone for bass instruments such as bass drum, trombone or bass amplifier. It delivers powerful sound with a high energy low end. Polar pattern: cardioid Frequency range:...
Sabine SW65-T Beltpack Transmitter for use with SW6000 Series receivers. New features: Smaller and thinner Flexable antenna Large backlit LCD Easy-to-find, programmable external switch Secure yet easy-to-open access door
Sabine SW75-T Beltpack Transmitter for use with SW7000 Series receivers. New features: Smaller and thinner Flexable antenna Large backlit LCD Easy-to-find, programmable external switch Secure yet easy-to-open access door
Samson changed the way the world records audio with the C01U and C03U USB Studio Condenser microphones — the first studio quality condenser microphones equipped with a USB interface. The...
Samson presents the USB studio condenser microphone that started it all: The C01U. This classic USB microphone bridges the gap between mid-level USB audio adapters and pro-line products that require...
Samson's C01 has all the performance features that you demand from a large diaphragm studio condenser microphone. It's the perfect solution for recording vocals, acoustic instruments and for use as...
Samson's C02's are designed to be versatile instrument and overhead microphones. They feature an extended frequency response, ultra sensitivity, high SPL handling, gold-plated XLR connectors, and more. Great for acoustic...
Samson's CL2 Pencil Condenser Microphones are designed to provide maximum flexibility in a variety of miking and recording applications. Whether on stage or in the studio, these mics are perfect...
Sennheiser's best dynamic mic for live vocals just got better. The super-cardioid MD 431 II has a custom-tailored frequency response to achieve added transparency. A nearly frequency-independen t polar pattern...
Shure's PGDMK4-XLR drum pack features PG56 snare/tom microphones, a PG52 kick drum microphone and A50D drum mounts. 15' XLR cables and a carrying case are included.
Since its introduction in 1993, the 3000 has become a standard for a wide range of both studio and onstage applications. The new redesigned C 3000 is a cost-effective and...
SLX® Wireless Systems feature a wide variety of industry-standard handheld vocal microphones. SLX Wireless Handheld Transmitters includes timed backlit LCD display, frequency and power lockout, and "Mute" functionality. The transmitter...
Soprano, alto, tenor or baritone, the 4099S fits them all, providing exceptional gain-before-feedback and a broad spectrum of uncompromised tonal possibilities depending on the microphone placement. The 4099S is a...
StageMASTER Stage Snakes are designed and built to provide the greatest value.
StageMASTER stage snakes are medium duty, general purpose snake options. They are perfect for permanent install and club PA system use.
Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or...
Studio condenser microphone with USB digital output (Win/Mac). Offers studio-quality articulation and intelligibility. Based on the critically acclaimed AT2020. The new AT2020 USB offers studio-quality articulation and intelligibility. It plugs...
Studio miking essentials The AT2041SP Studio Pack offers two versatile 20 Series condenser microphones for use in home, project and commercial studios. Equally at home with digital and analog recording...
Surface mount preamp for use with MX405, MX410, and MX415 Microflex® Modular Gooseneck Microphones. Mounts the microphone to a table or other surface through a drilled 1" hole.
Thanks to its continuously-variabl e polar pattern design, the GNVP series is suited to nearly any application in business, government, worship, or media. Any pattern can be dialed in, from...
Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a...
Thanks to the improved low profile design and the multiple rubber feet, this stand will not wobble or tip! This stand also comes complete with a diecast zinc clutch and...
The 635N/D-B is a classic interview mic design with increased output from its neodymium magnet structure, tailored specifically for speech. It features all-steel construction, 6 oz weight, and a semi-gloss...
The 827A is a cost-effective, cardioid, mini-gooseneck, electret condenser microphone with a controlled low frequency roll-off, smooth mid-range, and slightly peaked upper range to give a natural sound in all...
The ADX10 is a miniaturized condenser microphone designed for lavalier applications such as speech, presentation and theatrical production. Known for for its clarity, resistance to feedback and ease of operation,...
The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Known for for its...
The AirLine 77 UHF Headset System offers a true wireless experience with no beltpacks and no cables, allowing complete freedom of mobility. The system includes the AH1 headset transmitter, along...
The AS400 is an ideal microphone for entry-level musicians, meeting halls, churches, and general purpose use. Includes 20' XLR-XLR cable and mic clip.
The AS420 builds on the AS400 with an expanded frequency response. Integrated on/off switch allows the microphone to be muted locally, without the need to adjust mixer settings. Includes 20'...
The AT2010 is designed to bring the studio-quality articulation and intelligibility of Audio-Technica's renowned 20 Series to the stage, for crystal-clear vocal performances. Featuring the same 16 mm low-mass diaphragm...
The AT889cW is a rugged, moisture-resistant headworn microphone intended for use with Audio-Technica's UniPak® body-packs. It is designed for aerobics instruction and other demanding applications. Includes windscreen and cable clip.
The ATM250DE dual-element instrument microphone features cardioid condenser and hypercardioid dynamic capsules combined in a single housing. Audio-Technica's innovative use of two polar patterns is ideal for kick drum: the...
The Baby Bottle's unique sonic signature has a rich and present midrange response, a smooth top-end and neutral bottom-end creating an extremely present classic and contemporary sound. It is an...
The Beta 27 side-address condenser microphone is precision engineered for professional sound reinforcement and project studio recording applications. Its flat frequency response and low self-noise provide unerring performance in demanding...
The BETA 53 is a fully adjustable omnidirectional condenser headworn vocal microphone, designed for applications where inconspicuous appearance and incredible sound quality are required. Its lightweight, adjustable, modular headband, flexible...
The Bottle is Blue's flagship recording tool and its highest achievement in quality and innovation. The Bottle combines low noise and superb transient response integrated with a system of interchangeable...
The C003E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction.
The C004E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction.
The C008E-Rf was developed for speech purposes in a wide range of pro and live sound applications including conference, lectern and theatre. Polar Pattern: Cardioid Frequency Response: 50 Hz -...
The C009E-RF was designed for easy use on large surfaces in a wide range of professional sound situations. Ideal for mounting on walls, floors, piano etc. The hemispherical polar pattern...
The C012E RF is made of solid brass from top to bottom, ideal for demanding sonic quality with an extremely robust housing for those extreme environments. The built-in phantom power...
The C03U Recording / Podcasting Pak includes everything needed to record digital audio on a PC or Mac with an eye on maximum portability. The C03U Recording / Podcasting Pak...
The C3100 is a short, 5" gooseneck condenser intended for use in boardrooms, conferencing, and a wide variety of other applications. Featuring a TINI Q XLR connector, the C3100 is...
The C3SE-RF is optimized for consistent wideband sound quality for HOW's, conference halls, theaters, etc. Brass construction, flexible gooseneck shaft, easy vertical adjustment via knuckle joint. Includes foam windshield. Polar...
The C815E was developed for speech purposes in a wide range of live sound applications including places of worship, conference and leisure centres, banks and financial trading centres. Polar Pattern:...
The Cactus delivers a commanding, intimate presence with larger-than-life detail that is reminiscent of the world's finest and most well respected vintage designs. At a distance, the Cactus' B7 capsule...
The Cardinal is a cardioid condenser microphone designed to capture vocal and instrumental details in live sound or studio applications. Employing Class-A discrete amplifier circuitry, the Cardinal's smooth and detailed...
The cardioid e 902 is a dynamic instrument microphone especially designed for deep bass frequency instruments such as kick drums, bass guitar amps and tuba. Faithfully reproducing the lowest frequencies...
The cardioid e 904 is a dynamic instrument microphone specifically designed for drum applications. Featuring a very short body with integrated stand mount and a universal rim clip, the e...
The cardioid e 905 has a high maximum SPL and an excellent transient response, suitable for a wide range of instruments and an ideal choice for snare drums. Dimensions: 4.6...
The cardioid e 906 instrument microphone was especially designed for guitar amps and is also excellent for percussion and horns. Dimensions: 2.2 x 1.3 x 5.3 in. (55 x 34...
The CC1725 is a back electret condenser gooseneck microphone with integral XLR connector. It's telescoping design adjusts from 15" to 23.5" long. Easy, low profile adjustment for users of various...
The CCS CML CCS Chairman Unit is equipped with enhanced functionality that enables the user to take the role of chairman in a conference or meeting. Priority button for chairman...
The CCS DL CCS Delegate Unit enables delegates to actively take part in the proceedings. A built-in microphone allows them to speak to the other delegates, and they can listen...
The clever design of the TM01 allows it to be mounted horizontally or vertically, on round or flat surfaces. The C-clamp mounting bracket quickly and securely attaches to microphone stands,...
The CM12C is a miniature condenser microphone designed to hang directly over a choir or orchestra. The steel hanging positioning bracket places the condenser element in the proper position to...
The CM15P is a high-quality gooseneck microphone for any podium application. The condenser element and cardioid pickup pattern provide optimum sound quality for speech and presentations.
The CM20P is a high-quality gooseneck microphone for any podium application. The condenser element and cardioid pickup pattern provide optimum sound quality for speech and presentations.
The CRM100-RF is a boundary layer through table omnidirectional condenser microphone, with a built-in mechanism that will allow the user to make the microphone disappear without having to physically remove...
The CRM102-RF is a boundary layer through table omnidirectional condenser microphone, with a built-in mechanism that will allow the user to make the microphone disappear without having to physically remove...
The CS Series (Consultant Series) was developed as a result of input and recommendations of key consultants in boardroom AV integration. The goal was to minimise the number of microphones...
The CX112B, a large diaphragm condenser microphone with a contemporary design and excellent performance characteristics. It is an exceptional tool for professional audio production, project studios and live stage performances.
The D 112 has earned a well-deserved reputation worldwide as the best kick drum microphone ever made. Heavy-footed drummers won't faze it, because the D 112 handles up to 160...
The D 40 with its solid all-metal body will stand up to the hardships of night-after-night onstage use "with a smile". The Varimotion diaphragm deep-drawing process allows the diaphragm itself...
The D 5 dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its supercardioid polar pattern ensures maximum gain before feedback. The...
The DMK57-52 Drum Mic Kit is a conveniently packaged selection of microphones and mounts, designed to offer a core package of microphones for recording and performing drummers at a great...
The e 602 II is a cardioid instrument microphone especially suitable for use with bass drums, bass guitar cabs, tubas and other low frequency instruments. Dimensions: d 60 x 153...
The e 608 has a newly developed clamp and goose-neck mounting, which enables the capsule to be positioned close to the signal source for high realism and high level output.
The e 609 Silver is based on the legendary MD 409 microphone. Able to withstand high SPLs without distorting, the e 609 Silver's flat-profile capsule facilitates extremely close miking of...
The e 614 is a super-cardioid condenser microphone, designed for demanding instrument recordings and performances that require extended frequency response, high SPL handling, fast transient response and compact size. While...
The e 838 is a professional cardioid vocal microphone developed to cut through high on-stage levels. Featuring rugged, durable construction, the mic is insensitive to handling noise. The e 838...
The e 865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e 865 easily cuts through high on-stage levels by virtue...
The e 912 is a pre-polarized condenser boundary microphone with half-cardioid pick-up pattern. Its acoustic properties have been optimized for instruments, vocals and speech. The e 912 is an ideal...
The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited...
The e 935 is a cardioid vocal stage microphone specially designed to perform under pressure while cutting through the mix with its high output. Made for the working musician. Excellent...
The e 945 is a super-cardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results...
The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence...
The e845 offers extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with...
The e901 is a professional pre-polarized, half-cardioid, boundary layer condenser for bass drum, Leslie and other low frequency instrument applications. Uses standard XLR plug and lays on any towel or...
The e908-B is designed for saxophone and other wind instruments. It features a flexible boom, integrated shock absorber, and intelligent MZA900P preamp (indicates bad cable, +48V, and clipping). Includes MZH908B...
The e914 is a smooth, clear, instrument microphone. It features a cardioid condenser element with a very wide frequency response, making it ideal for acoustic instruments. Three sensitivity switches allow...
The en·CORE 100i utilizes a new dynamic capsule with a custom-tuned diaphragm designed specifically to provide a tighter polar pattern perfect for miking instruments and other sources requiring high isolation.
The FlexWand™ is a combination of a 30kHz High Definition Microphone™ and a low profile microphone stand and boom as a single unit. It allows the microphone head to be...
The GN-DC119 is a 19" dynamic gooseneck microphone providing low-profile podium use without the need for phantom power. It features a 100Hz-12kHz response, integral 3-pin XLR connector, and 19" length.
The Heil Handi Mic Pro Plus represents completely new dynamic microphone technology designed for a wide range of professional applications such as live sound, commercial broadcast, and sophisticated recording. Its...
The Heil HDK drum kit series is a culmination of over 2 years spent on the road with leading drummers. They gave us their ideas, their dreams and their needs...
The HEIL PR 20 UT (Utility) is the award winning dynamic PR 20 microphone. To help reduce the cost we have pared down the packaging options. The PR 20/22 UT...
The HEIL PR 22UT (Utility) is the award winning dynamic PR 22 microphone. To help reduce the cost we have pared down the packaging options. The PR 22 UT comes...
The Heil PR 30 represents completely new dynamic microphone technology designed for a wide range of professional applications such as sophisticated recording, live sound, and commercial broadcast. Its smooth, wide...
The HT2 is a professional pre-polarized headset condenser microphone for stage, presentation and broadcast applications. The HT2 is known for its excellent sonic characteristics, low profile, comfort and sound isolation...
The HT5 is a professional pre-polarized headset condenser microphone designed for stage, presentation and broadcast applications. The HT5 is known for its excellent sonic characteristics, intelligibility, low profile, high sensitivity...
The innovative, stylish and ergonomically designed microphone with an adjustable stem simply plugs directly into a Discussion unit, Concentus, flush mounted Microphone Connection panels or Interpreter desk. It has a...
The KickStand is a heavy microphone boom-arm isolator that combines a massive stabilizing base with an isolation pad to eliminate resonance from the stage, drum riser and studio floor from...
The KSM137 is an end-address condenser microphone with a single cardioid polar pattern. Designed for studio use, yet rugged enough for live applications, the KSM137 can withstand extremely high sound...
The KSM44A is a premium, large-diaphragm, side-address condenser microphone with multiple polar pattern options (cardioid, omnidirectional, bidirectional). The refined and sophisticated design of the KSM44A features an externally biased, dual...
The KSM9 is a premium vocal condenser microphone that captures vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. Engineered to...
The legendary Shure SM57 is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcement and...
The legendary Shure SM58® vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. Its tailored vocal response for sound is a world standard...
The Listen LT-700 Portable Transmitter is used to wirelessly broadcast audio for a variety of portable applications. Whether its voice or music, you can broadcast your audio to everyone in...
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with...
The MD 421 II continues the tradition of the MD 421, which has been one of Sennheiser's most popular dynamic mics for over 35 years. The large diaphragm, dynamic element...
The MD 441 is acknowledged as the most accurate and versatile dynamic mic available. It has a nearly textbook perfect super-cardioid pattern, a five-position low frequency contour switch, a two-position...
The ME 62 is an omni-directional microphone capsule suitable for K6 and K6P powering modules. It can be used for reporting, discussions and interviews. The ME 62 is particularly suitable...
The ME 65 is a super-cardioid microphone capsule designed for use with the K6 and K6P powering modules. It is especially suited to vocal and speech applications. Matte black, anodized,...
The ME 66 is a shot gun microphone capsule designed for use with the K6 and K6P powering modules. It is especially suitable for reporting, film and broadcast location applications...
The ME 67 is a long gun microphone capsule designed for use with the K6 and K6P powering modules. A highly directional microphone, it can be placed at a distance...
The MG12, MG15, and MG18 are professional miniature gooseneck condenser microphones designed for applications such as podium, presentation, meetings and teleconferencing. Known for their clarity, excellent sound quality and ease...
The Microflex® Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely...
The Microflex® Multi-Element Boundary microphone delivers a unique and versatile tool for conference room installations. Clean and simple in appearance, Multi-Element Boundary mics combine the coverage of multiple microphones into...
The Microflex® Wireless Boundary Microphone offers total freedom of placement with no holes to drill or cables to run for installation. The Wireless Boundary Microphone is the perfect solution for...
The Microphone Pro-Pak offers musicians all the gear they need to start rocking! Great for beginners or pros, this pak is perfect for just about anyone eager to have their...
The MixRack is the heart of the iLive system. It is the mixer itself complete with audio sockets, DSP to process the audio, and control and audio networking ports. The...
The MX392 Microflex® Wired Boundary Microphone from Shure is equipped with features like programmable, silent membrane switches, logic inputs and outputs, and green LED indicators. It is a high-quality solution...
The MX393 Microflex® Wired Boundary Microphone from Shure is equipped with a programmable, silent membrane switch and green LED indicator. It is a high-quality solution for a range of applications...
The MXL Genesis is a masterfully engineered tube microphone with features and performance levels found in mics priced thousands of dollars more. From intimate vocal recordings to fast-attacking rap, the...
The MXL Revelation is a studio microphone that delivers the warmth and intimacy of a quality tube microphone, but with extended clarity and punch for balanced recording. A dual gold-sputtered,...
The MXL V67N is a robust condenser microphone that provides just the right amount of power, presence and clarity. Hand-selected components and transformer-balanced output deliver a solid bottom end and...
The N/D267a incorporates EV's unique VOB™ (Vocally-Optimized Bass™) technology to provide the performer with reduced resonant distortion at low frequencies. Critical damping of the low frequency resonant peak has resulted...
The N/D267as incorporates EV's unique VOB™ (Vocally-Optimized Bass™) technology to provide the performer with reduced resonant distortion at low frequencies. Critical damping of the low frequency resonant peak has resulted...
The N/D767 brings condenser-like performance to a dynamic handheld. It's 35-22,000Hz frequency response is very wide for its class, allowing the 767 to excel both on stage and in the...
The N/D868 is truly a top performer in any application, thanks to its ability to handle incredibly high sound pressure levels without distortion. With a frequency response specifically designed as...
The N/D967 is the highest gain-before-feedback performance vocal microphone on the market, making it a perfect choice for louder stage environments. Comes with a superior multistage shock mount for unmatched...
The new Artist Series vocal condenser microphone is tailored for exacting detail and high-fidelity vocal reproduction. With a condenser design for studio-quality performance, the ATM710 delivers remarkable clarity. The microphone...
The new C 555 L head-worn microphone from AKG is rugged, extremely easy to use, and offers outstanding price/performance. The C 555 L is the ideal microphone for any handsfree...
The P 3 S microphone is ideal for backing vocals, guitar, wind instruments and many other applications. Metal case and wire mesh grill ensure exceptional ruggedness. Polar pattern: Cardioid Frequency...
The P 4 microphone with its solid metal case will stand up to typical stage use. An integrated stand adapter and a mounting bracket for tom tom etc. make this...
The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid -...
The PC Desktop Satellite is a dual gooseneck section tabletop microphone and base, with the additional convenience of adapting to any Electro-Voice or Telex brand wireless bodypack transmitter. Delivering the...
The Perception 170 is a small-diaphragm true condenser microphone offering outstanding build quality and excellent value. The lightweight diaphragm delivers outstanding clarity and transient response and conforms to the stringent...
The Perception 220 is a large-diaphragm true condenser microphone offering outstanding build quality and excellent value. Its many useful features and included accessories make this microphone uncommonly versatile. It delivers...
The Performance Gear Wireless handheld transmitter comes with a PG58 microphone option. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless,...
The PG1 Bodypack Transmitter can be used with a variety of Performance Gear Wireless systems, including Headworn, Guitar/Bass, Lavalier, and Lavalier Combos. FCC Consumer Alert (U.S.) Most users do not...
The PG27USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. Designed with a flat frequency response, the PG27USB naturally reproduces a wide...
The PG30 is a headworn microphone for use with Shure wireless bodypack systems. It features an adjustable wireframe, 50" shielded cable, and mini TA4F connector. Includes windscreen and clothing clip.
The PG58-QTR is a rugged microphone tuned to accentuate the clarity of lead and back-up vocals. Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag.
The PG58-XLR is a rugged microphone tuned to accentuate the clarity of lead and back-up vocals. Includes 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag.
The PGDMK6 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, two PG81 instrument microphones, mounts, cables, and case.
The PianoMic™ System was designed to revolutionize piano miking and achieve an incredible improvement in piano sound for live and recording applications with no mic stands or booms. There is...
The PL24 is a professional-grade supercardioid dynamic vocal microphone designed for live sound applications. With its balanced frequency response, the PL24's sonic performance is robust and articulate, delivering all-around vocal...
The PL33 is a supercardioid dynamic microphone designed to deliver the power, punctuation and snap of kick drums in sound reinforcement systems or recording studios of any size. Its frequency...
The PL35 is a professional-grade supercardioid dynamic microphone designed to deliver the power, punctuation and natural tones of tom and snare drums in sound reinforcement systems or recording studios of...
The PL37 is a tight-cardioid condenser microphone designed to deliver all the crisp detail of cymbals, high-hats and percussion instruments on stage or in the studio. The PL37 delivers all...
The PL80a is a premium-grade supercardioid dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture,...
The PL80c is a premium-grade supercardioid dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture,...
The PM40T Touring PianoMic™ System, offering the features and sonic performance of our PM40 PianoMic™ System while offering quick, simple, and easy setup, in a compact airline friendly carry-on case.
The PR 28 is the premier drum microphone designed for toms, snares, bongo and many other applications The tight cardioid pattern with a wide frequency response and stellar rear rejection...
The PRO 24 sets a new price/performance standard in stereo microphone technology. Designed for professional recording and DAT field use, it offers the convenience of affordable, high-quality stereo pickup in...
The PRO 37 has established itself as a versatile solution for studio recording and live performance. With a low-mass element for superb transient response and a low-profile design for optimal...
The PRO 42's low-profile design assures inconspicuous appearance for surface-mount use in boardroom, school, government, house of worship and other installed applications. Designed for sound reinforcement, broadcasting and recording applications,...
The PRO 49Q quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this...
The professional vocal/instrument microphone from AKG for stage and studio use, the C 535 EB provides the ultimate combination of excellent, highly detailed audio and exceptional ruggedness. Perfect weight distribution...
The Raven is a stylish dynamic microphone designed to capture the character of live and studio vocals. It is also the perfect microphone for live and studio instruments, and has...
The RC 35 contains the 1.5" large dynamic element of the PR 35 which produces a wide frequency response, natural vocal articulation and high rear rejection from the sides and...
The RE20 Variable-D® dynamic cardioid microphone is truly an industry standard, a firm favorite among broadcasters and sound engineers worldwide. Its popularity also extends into music production as a premium...
The RE200 is a cardioid condenser instrument microphone designed for the exacting acoustic reproduction of choirs, strings, percussion, acoustic guitar and brass instruments in live performance and studio recordings. Case...
The RE27N/D is a high-performance, neodymium-equipped industry-standard broadcast microphone. Superb resolution and depth for vocals and instruments have also made the versatile RE27N/D a favorite of recording studios and live...
The RE50B is the industry standard in broadcast television production handheld interview mics, seen and heard in the hands of reporters and news correspondents around the world - from interviews...
The RE50N/D-B delivers all of the outstanding performance of the industry standard RE50B with the added benefit of its high-output neodymium capsule magnet. An industry standard in broadcast television production...
The RE510's 5/8" diameter, self-biased, condenser capsule offers the warmth of a larger capsule design without sacrificing off-axis performance or transient response. Its supercardioid polar pattern enhances acoustic isolation and...
The reliable SLX1 wireless bodypack transmitter is designed to hold up to the most adverse conditions. SLX1 can be used in a variety of SLX Wireless systems, including Lavalier, Headworn,...
The RTA-M real time audio analyzing mic is the perfect accessory tool for the DriveRack PA, DriveRack PA+ and 260. Used in conjunction with the System Setup Wizard and Auto...
The Samson SE50 Headworn Microphone is a low profile, miniature condenser microphone with a 2.5mm capsule that provides outstanding audio reproduction, making it perfect for presentation, fitness and other vocal...
The SCX25A is a professional studio condenser microphone with an elegant design and a patented capsule suspension system. Uniquely shockmounted within an intricate machined brass ring, the SCX25A capsule is...
The Shure Beta 181 is an ultra-compact, small-diaphragm side-address condenser microphone, designed for discrete placement and control in live and studio environments. Featuring interchangeable cardioid, supercardioid, omnidirectional and bidirectional capsule...
The Shure Beta 52® A is a high output dynamic microphone with a tailored frequency response designed specifically for kick drums and other bass instruments. It provides superb attack and...
The Shure BETA 54 is a subminiature, electret condenser headworn microphone. It provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite...
The Shure Beta 56® A microphone has a frequency response specifically tailored for drums and instruments. Its extremely uniform supercardioid pickup pattern provides high gain-before-feedback and excellent rejection of unwanted...
The Shure Beta 57A® is a high output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. It maintains a true supercardioid pattern throughout its frequency range.
The Shure Beta 58A® is a high-output supercardioid dynamic vocal microphone designed for professional sound reinforcement and project studio recording. It has become a leading choice among vocalists and touring...
The Shure Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level capability. Used for professional sound reinforcement,...
The Shure Beta 91A is designed for use with kick drums, as well as other traditional low-frequency applications including piano. Featuring an updated microphone capsule, integrated preamplifier, and XLR connection,...
The Shure Beta 98A/C is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback and off-axis...
The Shure Beta 98AD/C is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback and off-axis...
The Shure Beta 98AMP is a precision-engineered miniature cardioid condenser microphone for professional sound reinforcement and studio recording. Features an integrated XLR preamplifier with a flexible gooseneck and the A75M...
The Shure PGX1 is a low-profile, durable wireless bodypack for use with PGX Wireless systems. Interchangeable microphones or instrument cables are available for headworn, lavalier, instrument (clip-on), or guitar/bass uses.
The Shure PGX2 features a wide selection of industry-standard handheld vocal microphones. Interchangeable options include the rugged PG58, the legendary SM58, the award-winning SM86, and the precision-crafted Beta 58A. FCC...
The Shure SM10A is a low-impedance, unidirectional dynamic microphone designed for close-talk head-worn applications such as remote-site sports broadcasting and corporate intercom systems. It is also ideal for singing drummers,...
The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering a...
The Shure SM87A microphone is a professional-quality , handheld condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. Its supercardioid polar pattern provides greater rejection of unwanted...
The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout,...
The SM137 is a versatile, flat-response cardioid condenser probe microphone. The SM137 has an ultra-thin diaphragm for a frequency response that combines a smooth high-end with a tight, controlled low-end...
The SM2 microphone is a close-talking unidirectional dynamic with a response from 50 to 15,000 Hz. Because of its noise reducing character, it discriminates in favor of close sounds and...
The SM27 is a rugged and versatile large-diaphragm, side-address cardioid condenser microphone. It has low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable...
The SM48 unidirectional dynamic microphone is a great performance microphone. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound.
The SM7B dynamic microphone has a smooth, flat, wide-range frequency response appropriate for music and speech in all professional audio applications. It features excellent shielding against electromagnetic hum generated by...
The SM81® s flat 20-20k response makes it supremely accurate in its reproduction of audio sources. A 3-position bass roll-off switch reduces low-end energy, thus suiting the 81 to any...
The SM93 is an economical omnidirectional miniature lavalier condenser microphone designed for use in speech applications. Despite its small size, the microphone element provides full, clear sound comparable to that...
The SM94 is a sensitive microphone with a wide, flat response well-suited for live amplified and acoustic instruments.
The SMK4060 Stereo Microphone Kit is a cost-effective and flexible stereo recording solution aimed at project studios and for discreet mic setup on stage. The SMK4060 combines two DPA 4060s...
The SMK4061 Stereo Microphone Kit is a cost-effective and flexible stereo recording solution aimed at project studios and for discreet mic setup on stage. The SMK4061 combines two DPA 4061s...
The Stage One is our most accessible Class A discrete solid state mic with a foundation for interchangeable capsules. Precision-designed and hand-assembled, the Stage One is crafted for a lifetime...
The sturdy, reliable SKM 2020-D-US handheld transmitter may be the easiest way to address your audience. Should a participant have a question, simply hand the microphone to them and all...
The Super 55 Deluxe Vocal Microphone features a signature satin chrome-plated die-cast casing, Supercardioid polar pattern, vibrant blue foam, and tailored frequency response for natural vocals and speech. Ideal for...
The surface mount CM11B has an Omni-directional pickup pattern that captures sound in a 180 degree pattern. A perfect application would be to place a CM11B microphone in the center...
The TourGuide transmitter SK 2020-D-US will allow you to deliver a highly professional guided tour. Combining the bodypack transmitter with an headworn or clip-on microphone, will give you total freedom...
The TriPad (set of three) is a tripod microphone stand isolator designed to reduce disruptive resonance and noise from the studio floor, stage or drum riser from entering the microphone...
The ULX1 Bodypack Transmitter has a number of uses with both ULX Standard and ULX Professional systems from Shure, including Lavalier, Headworn, Guitar/Bass, Instrument, and system Combos. The low-profile, highly...
The venerable MKH 416 is a compact pressure-gradient microphone with short interference tube, highly immune to humidity due to its RF condenser design. Featuring high directivity, low self noise, high...
The versatile AT2050 provides consistent, superior performance in switchable cardioid, omnidirectional and figure-of-eight polar pattern settings. Its dual large diaphragms are gold-vaporized and aged to achieve optimum characteristics over years...
The versatility of the C 1000 S makes this an extremely popular model, and one ideally suited for all kinds of recording and live sound applications. If no phantom power...
These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models...
Thick and rich, the dual ribbon "rounds out" guitar stacks, brass, and woodwinds. A narrow strip of ultra thin aluminum suspended in a magnetic field oscillates symbiotically with your sound...
This cardioid dynamic step-up is built to survive the realities of day-to-day use and still produce clear, full-range vocal reproduction every time. Its superior internal shock mounting reduces handling noise.
This compact heavy-duty stand is ideal for miking bass drums, guitar amplifiers, or anywhere else where a low profile mic stand is needed. Improved features include extra-thick steel shafts, ergonomically...
This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element...
This miniature condenser microphone achieves full-sounding pickup and is known for outstanding consistency and dependable performance. Supplied with both a clothing clip and guitar mount, it provides natural and articulate...
This premium side-address, cardioid condenser microphone features a large dual-diaphragm capsule, optimized for world-class vocal recording and performance applications. With a tailored frequency response and extensive internal and external pop...
This professional condenser vocal microphone will make your voice cut through the loudest mix - on any stage. Its cardioid polar pattern ensures maximum gain before feedback and has been...
Transform your PC or Mac into a state-of-the-art production studio with the MXL Studio 24. This HD-quality USB microphone shines on instruments, vocals or any audio source. Most importantly, it...
Transformer balanced microphone/line pre-amp module. Euro-style input connector.
Transformer balanced microphone/line pre-amp module. XLR input connector.
Transparent, airy, rich and silky. Travel back in time with the extra large diaphragm, RF pentode, iron core, and 120 volts of drive. CAD brings back the look, sound and...
Vintage tone, vintage look, vintage feel. A dual diaphragm design allows the Trion 6000 to be switched between cardioid, figure-of-eight, and omnidirectional polar patterns. Designed for vocals, orchestra, acoustic instruments,...
Violin, banjo and viola players will appreciate how gently the 4099V adheres to a prized instrument while its elegantly lightweight, unobtrusive design keeps it from getting in the way of...
Vocal & instrument mic, full, clear sound with slight bass proximity, for small to mid-size PA systems Designed, assembled and tested by Audix in the USA, the OM2 is a...
Vocal & instrument, very clear and accurate for mid-size to large PA systems Designed, assembled and tested by Audix in the USA, the OM3 is a dynamic vocal microphone used...
Vocals, lead & backing, with very tight pattern control and tailored response to cut through the mix. Designed, assembled and tested by Audix in the USA, the OM5 is a...
Wired desktop base® for use with MX405, MX410, and MX415 Microflex® Modular Gooseneck Microphones. Includes 20 ft (6.1m) attached cable with 3-pin XLR connector.®
With a pivot-mounted flexible mic boom that descends from either the left or right side, the ATM75 delivers professional-quality vocal pickup with hands-free operation. The ATM75cW features a locking 4-pin...
With a pivot-mounted flexible mic boom that descends from either the left or right side, the ATM75 delivers professional-quality vocal pickup with hands-free operation. The belt-mounted power module operates on...
With an extended top end presence, smooth mid range, and full low end, this versatile microphone delivers accurate and natural sound reproduction. The OSM-800 is flexible enough to capture demanding...
With its half-space unidirectional polar pattern, low-profile design, and outstanding sound quality, the PRO 44 is ideal for conference tables, podiums, lecterns and other installed-sound uses. This versatile boundary mic's...
With its signature green and chrome die-cast casing, the 520DX "Green Bullet" holds a spot in history as the definitive blues harp voice. The 520DX features a volume control knob...
With robust construction and unobtrusive appearance, the PRO 45 offers versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's high-SPL handling is perfect for...
With robust construction and unobtrusive appearance, the PRO 45W offers versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's high-SPL handling is perfect for...
With UHF reception (996 frequencies user-selectable in 25 kHz steps), Audio-Technica's 1800 Series camera-mount wireless microphone systems provide extremely flexible, professional and easy-to-use portable wireless solutions. The 1800 Series is...

Next >>