Shure Incorporated Microflex Series Surface Mount Preamp for Gooseneck Microphones MX400SMP

Description
Surface mount preamp for use with MX405, MX410, and MX415 Microflex® Modular Gooseneck Microphones. Mounts the microphone to a table or other surface through a drilled 1" hole.
Description
Surface mount preamp for use with MX405, MX410, and MX415 Microflex® Modular Gooseneck Microphones. Mounts the microphone to a table or other surface through a drilled 1" hole.

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Surface Mount Preamp for Gooseneck Microphones - 50983 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Surface Mount Preamp for Gooseneck Microphones
50983
Microflex Series Surface Mount Preamp for Gooseneck Microphones 50983
Surface mount preamp for use with MX405, MX410, and MX415 Microflex® Modular Gooseneck Microphones. Mounts the microphone to a table or other surface through a drilled 1" hole.

Surface mount preamp for use with MX405, MX410, and MX415 Microflex® Modular Gooseneck Microphones. Mounts the microphone to a table or other surface through a drilled 1" hole.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 50983
Product Name Microflex Series Surface Mount Preamp for Gooseneck Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details