Clockaudio Limited Through-Desk Boundary Layer Mic (Omni, White) C003EW RF

Description
The C003E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 20 Hz - 20 KHz) Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet
Description
The C003E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 20 Hz - 20 KHz) Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Desk Boundary Layer Mic (Omni, White) - 53265 - TMP Pro Distribution
Berlin, CT, USA
Through-Desk Boundary Layer Mic (Omni, White)
53265
Through-Desk Boundary Layer Mic (Omni, White) 53265
The C003E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 20 Hz - 20 KHz) Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

The C003E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications.
Polar Pattern: Omnidirectional
Frequency Response: 20 Hz - 20 KHz)
Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 58dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53265
Product Name Through-Desk Boundary Layer Mic (Omni, White)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details