Clockaudio Limited Through-Desk Condenser Mic (Cardioid, Black) C012EB RF

Description
The C012E RF is made of solid brass from top to bottom, ideal for demanding sonic quality with an extremely robust housing for those extreme environments. The built-in phantom power module is fully RF protected against interference from GSM devices operating in the 800 Mhz - 1.2 Ghz band. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Description
The C012E RF is made of solid brass from top to bottom, ideal for demanding sonic quality with an extremely robust housing for those extreme environments. The built-in phantom power module is fully RF protected against interference from GSM devices operating in the 800 Mhz - 1.2 Ghz band. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

Suppliers

Company
Product
Description
Supplier Links
Through-Desk Condenser Mic (Cardioid, Black) - 60429 - TMP Pro Distribution
Berlin, CT, USA
Through-Desk Condenser Mic (Cardioid, Black)
60429
Through-Desk Condenser Mic (Cardioid, Black) 60429
The C012E RF is made of solid brass from top to bottom, ideal for demanding sonic quality with an extremely robust housing for those extreme environments. The built-in phantom power module is fully RF protected against interference from GSM devices operating in the 800 Mhz - 1.2 Ghz band. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

The C012E RF is made of solid brass from top to bottom, ideal for demanding sonic quality with an extremely robust housing for those extreme environments.
The built-in phantom power module is fully RF protected against interference from GSM devices operating in the 800 Mhz - 1.2 Ghz band.
Polar Pattern: Cardioid
Frequency Response: 50 Hz - 18 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 60dB
Maximum SPL: 120dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 60429
Product Name Through-Desk Condenser Mic (Cardioid, Black)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details