Clockaudio Limited Tri-Element Boundary Layer Mic (Nickel) CS3N RF

Description
The CS Series (Consultant Series) was developed as a result of input and recommendations of key consultants in boardroom AV integration. The goal was to minimise the number of microphones on the conference table, but also keeping in mind performance, ease of installation and aesthetics, which are very important in these projects. The results of these discussions are the CS1-RF, CS2-RF, CS3-RF and CS4-RF microphones. The CS-RF is a Boundary Layer Microphone with a half cardioid polar pattern. They are designed to be placed in the middle of the conference table, with the participants facing the condenser element. The CS1-RF is designed to accommodate both side and bottom cable exit which means it can be used for either mobile and permanent applications. The CS2-RF, CS3-RF and CS4-RF are designed to be permanently mounted using the hollow bolt and nut provided. The built-in Phantom Power Module is fully RF protected against interference from GSM devices operating in the 800MHz to 1.2GHz band. Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts Phantom Power Termination: Open ended
Description
The CS Series (Consultant Series) was developed as a result of input and recommendations of key consultants in boardroom AV integration. The goal was to minimise the number of microphones on the conference table, but also keeping in mind performance, ease of installation and aesthetics, which are very important in these projects. The results of these discussions are the CS1-RF, CS2-RF, CS3-RF and CS4-RF microphones. The CS-RF is a Boundary Layer Microphone with a half cardioid polar pattern. They are designed to be placed in the middle of the conference table, with the participants facing the condenser element. The CS1-RF is designed to accommodate both side and bottom cable exit which means it can be used for either mobile and permanent applications. The CS2-RF, CS3-RF and CS4-RF are designed to be permanently mounted using the hollow bolt and nut provided. The built-in Phantom Power Module is fully RF protected against interference from GSM devices operating in the 800MHz to 1.2GHz band. Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts Phantom Power Termination: Open ended

Suppliers

Company
Product
Description
Supplier Links
Tri-Element Boundary Layer Mic (Nickel) - 80414 - TMP Pro Distribution
Berlin, CT, USA
Tri-Element Boundary Layer Mic (Nickel)
80414
Tri-Element Boundary Layer Mic (Nickel) 80414
The CS Series (Consultant Series) was developed as a result of input and recommendations of key consultants in boardroom AV integration. The goal was to minimise the number of microphones on the conference table, but also keeping in mind performance, ease of installation and aesthetics, which are very important in these projects. The results of these discussions are the CS1-RF, CS2-RF, CS3-RF and CS4-RF microphones. The CS-RF is a Boundary Layer Microphone with a half cardioid polar pattern. They are designed to be placed in the middle of the conference table, with the participants facing the condenser element. The CS1-RF is designed to accommodate both side and bottom cable exit which means it can be used for either mobile and permanent applications. The CS2-RF, CS3-RF and CS4-RF are designed to be permanently mounted using the hollow bolt and nut provided. The built-in Phantom Power Module is fully RF protected against interference from GSM devices operating in the 800MHz to 1.2GHz band. Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts Phantom Power Termination: Open ended

The CS Series (Consultant Series) was developed as a result of input and recommendations of key consultants in boardroom AV integration. The goal was to minimise the number of microphones on the conference table, but also keeping in mind performance, ease of installation and aesthetics, which are very important in these projects. The results of these discussions are the CS1-RF, CS2-RF, CS3-RF and CS4-RF microphones.
The CS-RF is a Boundary Layer Microphone with a half cardioid polar pattern. They are designed to be placed in the middle of the conference table, with the participants facing the condenser element. The CS1-RF is designed to accommodate both side and bottom cable exit which means it can be used for either mobile and permanent applications. The CS2-RF, CS3-RF and CS4-RF are designed to be permanently mounted using the hollow bolt and nut provided. The built-in Phantom Power Module is fully RF protected against interference from GSM devices operating in the 800MHz to 1.2GHz band.
Frequency Response: 50 Hz - 18 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 64dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts Phantom Power
Termination: Open ended

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80414
Product Name Tri-Element Boundary Layer Mic (Nickel)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details