Shure Incorporated SM Series Handheld Condenser Microphone (Cardioid) SM86

Description
The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering a clear, studio-quality sound. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stage pop filter reduces wind and breath "pop" noise. Transducer Type Condenser (electret bias) Frequency Response 50 to 18,000 Hz Polar Pattern Cardioid Output Impedance 150 Ohms at 1 kHz Recommended minimum load impedance: 600 Ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage: -50 dBV/Pa (3.15 mV) (1 Pa = 94 dB SPL) Output Clipping Level 1000 Ohm Load at 1,000 Hz: +3 dBV (1.41 V) Maximum SPL (at 1,000 Hz) 1000 ohm load (1% THD): 147 dB Self-Noise 23 dB typical, A-weighted Dynamic Range (1000 ohms) 124 dB (maximum SPL to A-weighted noise level Signal-to-Noise Ratio 71 dB at 94 dB SPL (IEC 651)* *S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted. Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the output connector. Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 5.2 mA Connector Three-pin (XLR) professional audio Case Dark gray enamel-painted steel with matte-finished silver colored steel grille Net Weight Net: 278 grams (9.8 oz) Environmental Conditions Operating: -18 degrees to 60 degrees C (0 degrees to 135 degrees F) (relative humidity >90%) Storage: -29 degrees to 74 degrees C (-20 degrees to 165 degrees F) (relative humidity >80%)
Datasheet
Description
The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering a clear, studio-quality sound. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stage pop filter reduces wind and breath "pop" noise. Transducer Type Condenser (electret bias) Frequency Response 50 to 18,000 Hz Polar Pattern Cardioid Output Impedance 150 Ohms at 1 kHz Recommended minimum load impedance: 600 Ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage: -50 dBV/Pa (3.15 mV) (1 Pa = 94 dB SPL) Output Clipping Level 1000 Ohm Load at 1,000 Hz: +3 dBV (1.41 V) Maximum SPL (at 1,000 Hz) 1000 ohm load (1% THD): 147 dB Self-Noise 23 dB typical, A-weighted Dynamic Range (1000 ohms) 124 dB (maximum SPL to A-weighted noise level Signal-to-Noise Ratio 71 dB at 94 dB SPL (IEC 651)* *S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted. Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the output connector. Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 5.2 mA Connector Three-pin (XLR) professional audio Case Dark gray enamel-painted steel with matte-finished silver colored steel grille Net Weight Net: 278 grams (9.8 oz) Environmental Conditions Operating: -18 degrees to 60 degrees C (0 degrees to 135 degrees F) (relative humidity >90%) Storage: -29 degrees to 74 degrees C (-20 degrees to 165 degrees F) (relative humidity >80%)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM Series Handheld Condenser Microphone (Cardioid) - 62020 - TMP Pro Distribution
Berlin, CT, USA
SM Series Handheld Condenser Microphone (Cardioid)
62020
SM Series Handheld Condenser Microphone (Cardioid) 62020
The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering a clear, studio-quality sound. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stage pop filter reduces wind and breath "pop" noise. Transducer Type Condenser (electret bias) Frequency Response 50 to 18,000 Hz Polar Pattern Cardioid Output Impedance 150 Ohms at 1 kHz Recommended minimum load impedance: 600 Ohms Sensitivity (at 1,000 Hz) Open Circuit Voltage: -50 dBV/Pa (3.15 mV) (1 Pa = 94 dB SPL) Output Clipping Level 1000 Ohm Load at 1,000 Hz: +3 dBV (1.41 V) Maximum SPL (at 1,000 Hz) 1000 ohm load (1% THD): 147 dB Self-Noise 23 dB typical, A-weighted Dynamic Range (1000 ohms) 124 dB (maximum SPL to A-weighted noise level Signal-to-Noise Ratio 71 dB at 94 dB SPL (IEC 651)* *S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted. Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the output connector. Power Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 5.2 mA Connector Three-pin (XLR) professional audio Case Dark gray enamel-painted steel with matte-finished silver colored steel grille Net Weight Net: 278 grams (9.8 oz) Environmental Conditions Operating: -18 degrees to 60 degrees C (0 degrees to 135 degrees F) (relative humidity >90%) Storage: -29 degrees to 74 degrees C (-20 degrees to 165 degrees F) (relative humidity >80%)

The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering a clear, studio-quality sound.
A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stage pop filter reduces wind and breath "pop" noise.
Transducer Type
Condenser (electret bias)
Frequency Response
50 to 18,000 Hz
Polar Pattern
Cardioid
Output Impedance
150 Ohms at 1 kHz
Recommended minimum load impedance: 600 Ohms
Sensitivity (at 1,000 Hz)
Open Circuit Voltage: -50 dBV/Pa (3.15 mV)
(1 Pa = 94 dB SPL)
Output Clipping Level
1000 Ohm Load at 1,000 Hz: +3 dBV (1.41 V)
Maximum SPL (at 1,000 Hz)
1000 ohm load (1% THD): 147 dB
Self-Noise
23 dB typical, A-weighted
Dynamic Range (1000 ohms)
124 dB (maximum SPL to A-weighted noise level
Signal-to-Noise Ratio
71 dB at 94 dB SPL (IEC 651)*
*S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted.
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the output connector.
Power
Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3
Current Drain: 5.2 mA
Connector
Three-pin (XLR) professional audio
Case
Dark gray enamel-painted steel with matte-finished silver colored steel grille
Net Weight
Net: 278 grams (9.8 oz)
Environmental Conditions
Operating: -18 degrees to 60 degrees C (0 degrees to 135 degrees F) (relative humidity >90%)
Storage: -29 degrees to 74 degrees C (-20 degrees to 165 degrees F) (relative humidity >80%)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 62020
Product Name SM Series Handheld Condenser Microphone (Cardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details