Shure Incorporated PGX Series Handheld Transmitter with PG58 Capsule PGX2/PG58

Description
The Shure PGX2 features a wide selection of industry-standard handheld vocal microphones. Interchangeable options include the rugged PG58, the legendary SM58, the award-winning SM86, and the precision-crafted Beta 58A. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.
Description
The Shure PGX2 features a wide selection of industry-standard handheld vocal microphones. Interchangeable options include the rugged PG58, the legendary SM58, the award-winning SM86, and the precision-crafted Beta 58A. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
PGX Series Handheld Transmitter with PG58 Capsule - 98657 - TMP Pro Distribution
Berlin, CT, USA
PGX Series Handheld Transmitter with PG58 Capsule
98657
PGX Series Handheld Transmitter with PG58 Capsule 98657
The Shure PGX2 features a wide selection of industry-standard handheld vocal microphones. Interchangeable options include the rugged PG58, the legendary SM58, the award-winning SM86, and the precision-crafted Beta 58A. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

The Shure PGX2 features a wide selection of industry-standard handheld vocal microphones.
Interchangeable options include the rugged PG58, the legendary SM58, the award-winning SM86, and the precision-crafted Beta 58A.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 98657
Product Name PGX Series Handheld Transmitter with PG58 Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details