Electro-voice Premium Condenser Cardioid Vocal Microphone RE410

Description
Engineered for professional club and concert sound or studio recording applications, the cardioid condenser RE410 provides crisp, clear top-end and sweet mid-range, pulling the voice front-and-center in any mixing situation. The RE410 delivers the critical details other mics leave behind. Case Material: Metal Diameter (Max): 51 mm (2.01") Element: Condenser (self-biased) Finish: Non-reflecting Black Impedance, Low-Z balanced: 250 Maximum SPL (1% THD): 140 dB Mic Type: Handheld Open Circuit Voltage: 3.2 mV/Pascal Polar Pattern: Cardioid Power Requirement: 24 - 48 V Phantom Wired/Wireless: Wired Height: 182 mm (7.17") Weight: Net 9.17 oz (260 g)
Datasheet
Description
Engineered for professional club and concert sound or studio recording applications, the cardioid condenser RE410 provides crisp, clear top-end and sweet mid-range, pulling the voice front-and-center in any mixing situation. The RE410 delivers the critical details other mics leave behind. Case Material: Metal Diameter (Max): 51 mm (2.01") Element: Condenser (self-biased) Finish: Non-reflecting Black Impedance, Low-Z balanced: 250 Maximum SPL (1% THD): 140 dB Mic Type: Handheld Open Circuit Voltage: 3.2 mV/Pascal Polar Pattern: Cardioid Power Requirement: 24 - 48 V Phantom Wired/Wireless: Wired Height: 182 mm (7.17") Weight: Net 9.17 oz (260 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Condenser Cardioid Vocal Microphone - 35916 - TMP Pro Distribution
Berlin, CT, USA
Premium Condenser Cardioid Vocal Microphone
35916
Premium Condenser Cardioid Vocal Microphone 35916
Engineered for professional club and concert sound or studio recording applications, the cardioid condenser RE410 provides crisp, clear top-end and sweet mid-range, pulling the voice front-and-center in any mixing situation. The RE410 delivers the critical details other mics leave behind. Case Material: Metal Diameter (Max): 51 mm (2.01") Element: Condenser (self-biased) Finish: Non-reflecting Black Impedance, Low-Z balanced: 250 Maximum SPL (1% THD): 140 dB Mic Type: Handheld Open Circuit Voltage: 3.2 mV/Pascal Polar Pattern: Cardioid Power Requirement: 24 - 48 V Phantom Wired/Wireless: Wired Height: 182 mm (7.17") Weight: Net 9.17 oz (260 g)

Engineered for professional club and concert sound or studio recording applications, the cardioid condenser RE410 provides crisp, clear top-end and sweet mid-range, pulling the voice front-and-center in any mixing situation. The RE410 delivers the critical details other mics leave behind.
Case Material: Metal
Diameter (Max): 51 mm (2.01")
Element: Condenser (self-biased)
Finish: Non-reflecting Black
Impedance, Low-Z balanced: 250
Maximum SPL (1% THD): 140 dB
Mic Type: Handheld
Open Circuit Voltage: 3.2 mV/Pascal
Polar Pattern: Cardioid
Power Requirement: 24 - 48 V Phantom
Wired/Wireless: Wired
Height: 182 mm (7.17")
Weight: Net 9.17 oz (260 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 35916
Product Name Premium Condenser Cardioid Vocal Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details