Shure Incorporated KSM Series Dual-Pattern Instrument Microphone KSM141/SL

Description
An end-addressed large diaphragm condenser microphone with mechanically switching dual polar patterns (cardioid and omnidirectional).
Datasheet
Description
An end-addressed large diaphragm condenser microphone with mechanically switching dual polar patterns (cardioid and omnidirectional).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KSM Series Dual-Pattern Instrument Microphone - 29738 - TMP Pro Distribution
Berlin, CT, USA
KSM Series Dual-Pattern Instrument Microphone
29738
KSM Series Dual-Pattern Instrument Microphone 29738
An end-addressed large diaphragm condenser microphone with mechanically switching dual polar patterns (cardioid and omnidirectional).

An end-addressed large diaphragm condenser microphone with mechanically switching dual polar patterns (cardioid and omnidirectional).

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29738
Product Name KSM Series Dual-Pattern Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Omnidirectional Microphones - CEM-OB6022-EJAD443P1.0R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details