Sennheiser Electronic Corporation Evolution 900 Series Boundary Mic (White) e912 WH

Description
The e 912 is a pre-polarized condenser boundary microphone with half-cardioid pick-up pattern. Its acoustic properties have been optimized for instruments, vocals and speech. The e 912 is an ideal choice for pianos, theatre and opera productions, conference applications, altars and lecterns. To optimally match the installation environment, the e 912 is available in black or creme white. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Equivalent noise level: 26 dB(A) Frequency response: 20 - 20,000 Hz Max. sound pressure level (active): 135.6 dB Min. terminating impedance: 1,000 Nominal impedance: < 100 Phantom powering: 48 V / 1,1 mA Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 10 mV/Pa Transducer principle: Permanently polarized condenser Weight: 1.2 oz. (550 g)
Datasheet
Description
The e 912 is a pre-polarized condenser boundary microphone with half-cardioid pick-up pattern. Its acoustic properties have been optimized for instruments, vocals and speech. The e 912 is an ideal choice for pianos, theatre and opera productions, conference applications, altars and lecterns. To optimally match the installation environment, the e 912 is available in black or creme white. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Equivalent noise level: 26 dB(A) Frequency response: 20 - 20,000 Hz Max. sound pressure level (active): 135.6 dB Min. terminating impedance: 1,000 Nominal impedance: < 100 Phantom powering: 48 V / 1,1 mA Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 10 mV/Pa Transducer principle: Permanently polarized condenser Weight: 1.2 oz. (550 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Boundary Mic (White) - 51626 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Boundary Mic (White)
51626
Evolution 900 Series Boundary Mic (White) 51626
The e 912 is a pre-polarized condenser boundary microphone with half-cardioid pick-up pattern. Its acoustic properties have been optimized for instruments, vocals and speech. The e 912 is an ideal choice for pianos, theatre and opera productions, conference applications, altars and lecterns. To optimally match the installation environment, the e 912 is available in black or creme white. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Equivalent noise level: 26 dB(A) Frequency response: 20 - 20,000 Hz Max. sound pressure level (active): 135.6 dB Min. terminating impedance: 1,000 Nominal impedance: < 100 Phantom powering: 48 V / 1,1 mA Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 10 mV/Pa Transducer principle: Permanently polarized condenser Weight: 1.2 oz. (550 g)

The e 912 is a pre-polarized condenser boundary microphone with half-cardioid pick-up pattern. Its acoustic properties have been optimized for instruments, vocals and speech.
The e 912 is an ideal choice for pianos, theatre and opera productions, conference applications, altars and lecterns. To optimally match the installation environment, the e 912 is available in black or creme white.
Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm)
Equivalent noise level: 26 dB(A)
Frequency response: 20 - 20,000 Hz
Max. sound pressure level (active): 135.6 dB
Min. terminating impedance: 1,000
Nominal impedance: < 100
Phantom powering: 48 V / 1,1 mA
Pick-up pattern: Half-cardioid
Sensitivity in free field, no load (1kHz): 10 mV/Pa
Transducer principle: Permanently polarized condenser
Weight: 1.2 oz. (550 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 51626
Product Name Evolution 900 Series Boundary Mic (White)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - MDS.DEL - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details