Sennheiser Electronic Corporation K6 Series Microphone Head (Supercardioid/Lobar) ME66

Description
The ME 66 is a shot gun microphone capsule designed for use with the K6 and K6P powering modules. It is especially suitable for reporting, film and broadcast location applications and for picking up quiet signals in noisy or acoustically live environments. Matte black, anodized, scratch-resistant finish. Dimensions: d 0.9 x 8.7 in. (22.5 x 221 mm) Equivalent noise level: 10 dB Equivalent noise leve:l 21 dB Min. terminating impedance: 1,000 ( K6) Nominal impedance: 200 (K6) Pick-up pattern: Super-cardioid/lobar Sensitivity in free field, no load (1kHz): 50 mV/Pa ± 2.5 dB Weight: 2.3 oz. (65 g)
Datasheet
Description
The ME 66 is a shot gun microphone capsule designed for use with the K6 and K6P powering modules. It is especially suitable for reporting, film and broadcast location applications and for picking up quiet signals in noisy or acoustically live environments. Matte black, anodized, scratch-resistant finish. Dimensions: d 0.9 x 8.7 in. (22.5 x 221 mm) Equivalent noise level: 10 dB Equivalent noise leve:l 21 dB Min. terminating impedance: 1,000 ( K6) Nominal impedance: 200 (K6) Pick-up pattern: Super-cardioid/lobar Sensitivity in free field, no load (1kHz): 50 mV/Pa ± 2.5 dB Weight: 2.3 oz. (65 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K6 Series Microphone Head (Supercardioid/Lobar) - 5411 - TMP Pro Distribution
Berlin, CT, USA
K6 Series Microphone Head (Supercardioid/Lobar)
5411
K6 Series Microphone Head (Supercardioid/Lobar) 5411
The ME 66 is a shot gun microphone capsule designed for use with the K6 and K6P powering modules. It is especially suitable for reporting, film and broadcast location applications and for picking up quiet signals in noisy or acoustically live environments. Matte black, anodized, scratch-resistant finish. Dimensions: d 0.9 x 8.7 in. (22.5 x 221 mm) Equivalent noise level: 10 dB Equivalent noise leve:l 21 dB Min. terminating impedance: 1,000 ( K6) Nominal impedance: 200 (K6) Pick-up pattern: Super-cardioid/lobar Sensitivity in free field, no load (1kHz): 50 mV/Pa ± 2.5 dB Weight: 2.3 oz. (65 g)

The ME 66 is a shot gun microphone capsule designed for use with the K6 and K6P powering modules. It is especially suitable for reporting, film and broadcast location applications and for picking up quiet signals in noisy or acoustically live environments. Matte black, anodized, scratch-resistant finish.
Dimensions: d 0.9 x 8.7 in. (22.5 x 221 mm)
Equivalent noise level: 10 dB
Equivalent noise leve:l 21 dB
Min. terminating impedance: 1,000 ( K6)
Nominal impedance: 200 (K6)
Pick-up pattern: Super-cardioid/lobar
Sensitivity in free field, no load (1kHz): 50 mV/Pa ± 2.5 dB
Weight: 2.3 oz. (65 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5411
Product Name K6 Series Microphone Head (Supercardioid/Lobar)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details