AKG Acoustics GmbH Live Dynamic Vocal Microphone (With On/Off Switch) D 5 S

Description
The D 5 dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its supercardioid polar pattern ensures maximum gain before feedback. The D 5 stands for a crisp sound that cuts through every mix. AKG made the first microphone diaphragm ever whose thickness varies across its diameter. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators, leading to a quantum leap in audio performance. The dual shock mount eliminates any kind of mechanical noise for trouble-free live use. The audience will hear nothing but the pristine sound of your voice! Polar pattern: supercardioid Frequency range: 70 Hz to 20 kHz Sensitivity: 2.6 mV/Pa (-52 dBV) Max. SPL: 147/156 dB SPL (for 1% / 3% THD) Equivalent noise level: 18 dB-A Impedance: <= 600 ohms Recommended load impedance: >= 2000 ohms Connector: 3-pin XLR Finish: matte grayish blue Dimensions: length: 185.2 mm (7.3 in.); diameter: 51 mm (2 in.) Net weight: 340 g (12 oz.) Shipping weight: 655 g (1.45 lbs.)
Description
The D 5 dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its supercardioid polar pattern ensures maximum gain before feedback. The D 5 stands for a crisp sound that cuts through every mix. AKG made the first microphone diaphragm ever whose thickness varies across its diameter. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators, leading to a quantum leap in audio performance. The dual shock mount eliminates any kind of mechanical noise for trouble-free live use. The audience will hear nothing but the pristine sound of your voice! Polar pattern: supercardioid Frequency range: 70 Hz to 20 kHz Sensitivity: 2.6 mV/Pa (-52 dBV) Max. SPL: 147/156 dB SPL (for 1% / 3% THD) Equivalent noise level: 18 dB-A Impedance: <= 600 ohms Recommended load impedance: >= 2000 ohms Connector: 3-pin XLR Finish: matte grayish blue Dimensions: length: 185.2 mm (7.3 in.); diameter: 51 mm (2 in.) Net weight: 340 g (12 oz.) Shipping weight: 655 g (1.45 lbs.)

Suppliers

Company
Product
Description
Supplier Links
Live Dynamic Vocal Microphone (With On/Off Switch) - 53715 - TMP Pro Distribution
Berlin, CT, USA
Live Dynamic Vocal Microphone (With On/Off Switch)
53715
Live Dynamic Vocal Microphone (With On/Off Switch) 53715
The D 5 dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its supercardioid polar pattern ensures maximum gain before feedback. The D 5 stands for a crisp sound that cuts through every mix. AKG made the first microphone diaphragm ever whose thickness varies across its diameter. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators, leading to a quantum leap in audio performance. The dual shock mount eliminates any kind of mechanical noise for trouble-free live use. The audience will hear nothing but the pristine sound of your voice! Polar pattern: supercardioid Frequency range: 70 Hz to 20 kHz Sensitivity: 2.6 mV/Pa (-52 dBV) Max. SPL: 147/156 dB SPL (for 1% / 3% THD) Equivalent noise level: 18 dB-A Impedance: <= 600 ohms Recommended load impedance: >= 2000 ohms Connector: 3-pin XLR Finish: matte grayish blue Dimensions: length: 185.2 mm (7.3 in.); diameter: 51 mm (2 in.) Net weight: 340 g (12 oz.) Shipping weight: 655 g (1.45 lbs.)

The D 5 dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its supercardioid polar pattern ensures maximum gain before feedback. The D 5 stands for a crisp sound that cuts through every mix.
AKG made the first microphone diaphragm ever whose thickness varies across its diameter. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators, leading to a quantum leap in audio performance.
The dual shock mount eliminates any kind of mechanical noise for trouble-free live use. The audience will hear nothing but the pristine sound of your voice!
Polar pattern: supercardioid
Frequency range: 70 Hz to 20 kHz
Sensitivity: 2.6 mV/Pa (-52 dBV)
Max. SPL: 147/156 dB SPL (for 1% / 3% THD)
Equivalent noise level: 18 dB-A
Impedance: <= 600 ohms
Recommended load impedance: >= 2000 ohms
Connector: 3-pin XLR
Finish: matte grayish blue
Dimensions: length: 185.2 mm (7.3 in.); diameter: 51 mm (2 in.)
Net weight: 340 g (12 oz.)
Shipping weight: 655 g (1.45 lbs.)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53715
Product Name Live Dynamic Vocal Microphone (With On/Off Switch)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details