Electro-voice Multi-pattern Desktop Microphone for Wireless (12") PC Satellite-12

Description
The PC Desktop Satellite is a dual gooseneck section tabletop microphone and base, with the additional convenience of adapting to any Electro-Voice or Telex brand wireless bodypack transmitter. Delivering the identical polar pattern, filter and mute switch functionality as its wired counterpart, it is ideal for virtually any installation where a wireless solution to premium grade tabletop goosenecks is required. Case Material: Steel Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z: balanced 200 Mic: Type Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wireless
Datasheet
Description
The PC Desktop Satellite is a dual gooseneck section tabletop microphone and base, with the additional convenience of adapting to any Electro-Voice or Telex brand wireless bodypack transmitter. Delivering the identical polar pattern, filter and mute switch functionality as its wired counterpart, it is ideal for virtually any installation where a wireless solution to premium grade tabletop goosenecks is required. Case Material: Steel Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z: balanced 200 Mic: Type Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wireless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-pattern Desktop Microphone for Wireless (12
Berlin, CT, USA
Multi-pattern Desktop Microphone for Wireless (12")
35345
Multi-pattern Desktop Microphone for Wireless (12") 35345
The PC Desktop Satellite is a dual gooseneck section tabletop microphone and base, with the additional convenience of adapting to any Electro-Voice or Telex brand wireless bodypack transmitter. Delivering the identical polar pattern, filter and mute switch functionality as its wired counterpart, it is ideal for virtually any installation where a wireless solution to premium grade tabletop goosenecks is required. Case Material: Steel Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z: balanced 200 Mic: Type Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wireless

The PC Desktop Satellite is a dual gooseneck section tabletop microphone and base, with the additional convenience of adapting to any Electro-Voice or Telex brand wireless bodypack transmitter. Delivering the identical polar pattern, filter and mute switch functionality as its wired counterpart, it is ideal for virtually any installation where a wireless solution to premium grade tabletop goosenecks is required.
Case Material: Steel
Diameter (Max): 6.4 mm (0.25")
Element: Back Electret Condenser
Finish: Semi-Gloss Camera Black
Impedance, Low-Z: balanced 200
Mic: Type Gooseneck
Open Circuit Voltage: 5.6 mV/Pascal
Polar Pattern: Cardioid
Polar Pattern: Hypercardioid
Polar Pattern: Omni
Polar Pattern: Supercardioid
Wired/Wireless: Wireless

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 35345
Product Name Multi-pattern Desktop Microphone for Wireless (12")
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details