Shure Incorporated Deluxe Vocal Microphone Super 55

Description
The Super 55 Deluxe Vocal Microphone features a signature satin chrome-plated die-cast casing, Supercardioid polar pattern, vibrant blue foam, and tailored frequency response for natural vocals and speech. Ideal for stage, studio recording, podcasting, and other sound applications where a stand-mounted microphone with a classic look is desired. Integrated, swivel stand mount is included. Polarity Positive pressure on the diaphragm produces positive voltage on pin 2 with respect to pin 3 of the output connector Construction Chrome-plated die casting Net Weight 0.656 kg (1.45 lb) Type Dynamic Frequency Response 60 to 17,000 Hz Polar Pattern Supercardioid Impedance Microphone rating impedance is 150 ohms (290 ohms actual) Sensitivity (at 1,000 Hz) Open Circuit Voltage: -53.0 dBV/Pa 1 Pascal=94 dB SPL
Description
The Super 55 Deluxe Vocal Microphone features a signature satin chrome-plated die-cast casing, Supercardioid polar pattern, vibrant blue foam, and tailored frequency response for natural vocals and speech. Ideal for stage, studio recording, podcasting, and other sound applications where a stand-mounted microphone with a classic look is desired. Integrated, swivel stand mount is included. Polarity Positive pressure on the diaphragm produces positive voltage on pin 2 with respect to pin 3 of the output connector Construction Chrome-plated die casting Net Weight 0.656 kg (1.45 lb) Type Dynamic Frequency Response 60 to 17,000 Hz Polar Pattern Supercardioid Impedance Microphone rating impedance is 150 ohms (290 ohms actual) Sensitivity (at 1,000 Hz) Open Circuit Voltage: -53.0 dBV/Pa 1 Pascal=94 dB SPL

Suppliers

Company
Product
Description
Supplier Links
Deluxe Vocal Microphone - 55466 - TMP Pro Distribution
Berlin, CT, USA
Deluxe Vocal Microphone
55466
Deluxe Vocal Microphone 55466
The Super 55 Deluxe Vocal Microphone features a signature satin chrome-plated die-cast casing, Supercardioid polar pattern, vibrant blue foam, and tailored frequency response for natural vocals and speech. Ideal for stage, studio recording, podcasting, and other sound applications where a stand-mounted microphone with a classic look is desired. Integrated, swivel stand mount is included. Polarity Positive pressure on the diaphragm produces positive voltage on pin 2 with respect to pin 3 of the output connector Construction Chrome-plated die casting Net Weight 0.656 kg (1.45 lb) Type Dynamic Frequency Response 60 to 17,000 Hz Polar Pattern Supercardioid Impedance Microphone rating impedance is 150 ohms (290 ohms actual) Sensitivity (at 1,000 Hz) Open Circuit Voltage: -53.0 dBV/Pa 1 Pascal=94 dB SPL

The Super 55 Deluxe Vocal Microphone features a signature satin chrome-plated die-cast casing, Supercardioid polar pattern, vibrant blue foam, and tailored frequency response for natural vocals and speech. Ideal for stage, studio recording, podcasting, and other sound applications where a stand-mounted microphone with a classic look is desired. Integrated, swivel stand mount is included.
Polarity
Positive pressure on the diaphragm produces positive voltage on pin 2 with respect to pin 3 of the output connector
Construction
Chrome-plated die casting
Net Weight
0.656 kg (1.45 lb)
Type
Dynamic
Frequency Response
60 to 17,000 Hz
Polar Pattern
Supercardioid
Impedance
Microphone rating impedance is 150 ohms (290 ohms actual)
Sensitivity (at 1,000 Hz)
Open Circuit Voltage: -53.0 dBV/Pa
1 Pascal=94 dB SPL

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 55466
Product Name Deluxe Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details