Electro-voice Multi-Pattern Gooseneck Microphone with XLR Base (12") PC-12/XLR

Description
PolarChoice goosenecks offer 4 switchable polar patterns: omni, cardioid, supercardioid, and hypercardioid. This 12" model feature an XLR base. All versions of PolarChoice provide a smooth and uniform response (regardless of pattern), excellent sound quality, extended low frequency response, switchable high-pass filter, and EV's exclusive Multiport windscreen which virtually eliminates "P" pops. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 200 Mic Type: Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wired
Datasheet
Description
PolarChoice goosenecks offer 4 switchable polar patterns: omni, cardioid, supercardioid, and hypercardioid. This 12" model feature an XLR base. All versions of PolarChoice provide a smooth and uniform response (regardless of pattern), excellent sound quality, extended low frequency response, switchable high-pass filter, and EV's exclusive Multiport windscreen which virtually eliminates "P" pops. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 200 Mic Type: Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wired
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Pattern Gooseneck Microphone with XLR Base (12
Berlin, CT, USA
Multi-Pattern Gooseneck Microphone with XLR Base (12")
36461
Multi-Pattern Gooseneck Microphone with XLR Base (12") 36461
PolarChoice goosenecks offer 4 switchable polar patterns: omni, cardioid, supercardioid, and hypercardioid. This 12" model feature an XLR base. All versions of PolarChoice provide a smooth and uniform response (regardless of pattern), excellent sound quality, extended low frequency response, switchable high-pass filter, and EV's exclusive Multiport windscreen which virtually eliminates "P" pops. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 200 Mic Type: Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wired

PolarChoice goosenecks offer 4 switchable polar patterns: omni, cardioid, supercardioid, and hypercardioid. This 12" model feature an XLR base. All versions of PolarChoice provide a smooth and uniform response (regardless of pattern), excellent sound quality, extended low frequency response, switchable high-pass filter, and EV's exclusive Multiport windscreen which virtually eliminates "P" pops.
Case Material: Steel
Connector Type: 3-pin XLR
Diameter (Max): 6.4 mm (0.25")
Element: Back Electret Condenser
Finish: Semi-Gloss Camera Black
Impedance, Low-Z balanced: 200
Mic Type: Gooseneck
Open Circuit Voltage: 5.6 mV/Pascal
Polar Pattern: Cardioid
Polar Pattern: Hypercardioid
Polar Pattern: Omni
Polar Pattern: Supercardioid
Wired/Wireless: Wired

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 36461
Product Name Multi-Pattern Gooseneck Microphone with XLR Base (12")
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details