Electro-voice Multi-pattern Desktop Microphone for Wireless (5") PC Satellite-5

Description
The PC Desktop Satellite is a dual gooseneck section tabletop microphone and base, with the additional convenience of adapting to any Electro-Voice or Telex brand wireless bodypack transmitter. Delivering the identical polar pattern, filter and mute switch functionality as its wired counterpart, it is ideal for virtually any installation where a wireless solution to premium grade tabletop goosenecks is required. Case Material: Steel Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z: balanced 200 Mic: Type Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wireless
Description
The PC Desktop Satellite is a dual gooseneck section tabletop microphone and base, with the additional convenience of adapting to any Electro-Voice or Telex brand wireless bodypack transmitter. Delivering the identical polar pattern, filter and mute switch functionality as its wired counterpart, it is ideal for virtually any installation where a wireless solution to premium grade tabletop goosenecks is required. Case Material: Steel Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z: balanced 200 Mic: Type Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wireless

Suppliers

Company
Product
Description
Supplier Links
Multi-pattern Desktop Microphone for Wireless (5
Berlin, CT, USA
Multi-pattern Desktop Microphone for Wireless (5")
53306
Multi-pattern Desktop Microphone for Wireless (5") 53306
The PC Desktop Satellite is a dual gooseneck section tabletop microphone and base, with the additional convenience of adapting to any Electro-Voice or Telex brand wireless bodypack transmitter. Delivering the identical polar pattern, filter and mute switch functionality as its wired counterpart, it is ideal for virtually any installation where a wireless solution to premium grade tabletop goosenecks is required. Case Material: Steel Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z: balanced 200 Mic: Type Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wireless

The PC Desktop Satellite is a dual gooseneck section tabletop microphone and base, with the additional convenience of adapting to any Electro-Voice or Telex brand wireless bodypack transmitter. Delivering the identical polar pattern, filter and mute switch functionality as its wired counterpart, it is ideal for virtually any installation where a wireless solution to premium grade tabletop goosenecks is required.
Case Material: Steel
Diameter (Max): 6.4 mm (0.25")
Element: Back Electret Condenser
Finish: Semi-Gloss Camera Black
Impedance, Low-Z: balanced 200
Mic: Type Gooseneck
Open Circuit Voltage: 5.6 mV/Pascal
Polar Pattern: Cardioid
Polar Pattern: Hypercardioid
Polar Pattern: Omni
Polar Pattern: Supercardioid
Wired/Wireless: Wireless

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53306
Product Name Multi-pattern Desktop Microphone for Wireless (5")
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details