DPA Microphones, Inc. Instrument Mic Kit with 4060 Miniature Omni Mic (High Sensitivity) IMK4060

Description
Containing a DPA Miniature microphone 4060 and a XLR adapter DAD6001-BC with a selection of our unique mounting accessories, this kit is designed to use as a close miking solution for a wide variety of musical instruments. The 4060-BM microphone offers a very clean, detailed and natural sound quality, leaving placement up to the user, in order to receive the desired timbre for studio use or amplification for live use. Included are holders for strings, universal surface mounts with double sided tape, a magnet mount and foam windscreens. For maximum versatility, the DPA adapter system makes it possible to use the 4060 with close to any professional wireless system available.
Description
Containing a DPA Miniature microphone 4060 and a XLR adapter DAD6001-BC with a selection of our unique mounting accessories, this kit is designed to use as a close miking solution for a wide variety of musical instruments. The 4060-BM microphone offers a very clean, detailed and natural sound quality, leaving placement up to the user, in order to receive the desired timbre for studio use or amplification for live use. Included are holders for strings, universal surface mounts with double sided tape, a magnet mount and foam windscreens. For maximum versatility, the DPA adapter system makes it possible to use the 4060 with close to any professional wireless system available.

Suppliers

Company
Product
Description
Supplier Links
Instrument Mic Kit with 4060 Miniature Omni Mic (High Sensitivity) - 80426 - TMP Pro Distribution
Berlin, CT, USA
Instrument Mic Kit with 4060 Miniature Omni Mic (High Sensitivity)
80426
Instrument Mic Kit with 4060 Miniature Omni Mic (High Sensitivity) 80426
Containing a DPA Miniature microphone 4060 and a XLR adapter DAD6001-BC with a selection of our unique mounting accessories, this kit is designed to use as a close miking solution for a wide variety of musical instruments. The 4060-BM microphone offers a very clean, detailed and natural sound quality, leaving placement up to the user, in order to receive the desired timbre for studio use or amplification for live use. Included are holders for strings, universal surface mounts with double sided tape, a magnet mount and foam windscreens. For maximum versatility, the DPA adapter system makes it possible to use the 4060 with close to any professional wireless system available.

Containing a DPA Miniature microphone 4060 and a XLR adapter DAD6001-BC with a selection of our unique mounting accessories, this kit is designed to use as a close miking solution for a wide variety of musical instruments. The 4060-BM microphone offers a very clean, detailed and natural sound quality, leaving placement up to the user, in order to receive the desired timbre for studio use or amplification for live use.
Included are holders for strings, universal surface mounts with double sided tape, a magnet mount and foam windscreens.
For maximum versatility, the DPA adapter system makes it possible to use the 4060 with close to any professional wireless system available.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80426
Product Name Instrument Mic Kit with 4060 Miniature Omni Mic (High Sensitivity)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details