TMP Pro Distribution Professional Gooseneck Microphone 99597

Description
A professional gooseneck microphone ideal for DJ's, talk-back, webcast, musicians on a budget, athletic complex announcements and schools. The DJM618 features a flexible gooseneck and a 3-pin XLR male connector at the base. The unidirectional pattern effectively minimizes feedback and noise from off-axis sections of the dynamic capsule. Can plug into any XLR microphone input on any DJ mixer.
Description
A professional gooseneck microphone ideal for DJ's, talk-back, webcast, musicians on a budget, athletic complex announcements and schools. The DJM618 features a flexible gooseneck and a 3-pin XLR male connector at the base. The unidirectional pattern effectively minimizes feedback and noise from off-axis sections of the dynamic capsule. Can plug into any XLR microphone input on any DJ mixer.

Suppliers

Company
Product
Description
Supplier Links
Professional Gooseneck Microphone - 99597 - TMP Pro Distribution
Berlin, CT, USA
Professional Gooseneck Microphone
99597
Professional Gooseneck Microphone 99597
A professional gooseneck microphone ideal for DJ's, talk-back, webcast, musicians on a budget, athletic complex announcements and schools. The DJM618 features a flexible gooseneck and a 3-pin XLR male connector at the base. The unidirectional pattern effectively minimizes feedback and noise from off-axis sections of the dynamic capsule. Can plug into any XLR microphone input on any DJ mixer.

A professional gooseneck microphone ideal for DJ's, talk-back, webcast, musicians on a budget, athletic complex announcements and schools. The DJM618 features a flexible gooseneck and a 3-pin XLR male connector at the base.
The unidirectional pattern effectively minimizes feedback and noise from off-axis sections of the dynamic capsule. Can plug into any XLR microphone input on any DJ mixer.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 99597
Product Name Professional Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details