Shure Incorporated SM Series Condenser Instrument Microphone SM137

Description
The SM137 is a versatile, flat-response cardioid condenser probe microphone. The SM137 has an ultra-thin diaphragm for a frequency response that combines a smooth high-end with a tight, controlled low-end and a 15db pad for natural sound reproduction in both acoustic and high volume performance applications. Cartridge Type Permanently Biased Condenser Frequency Response 20 to 20,000 Hz Directional Polar Pattern Cardioid Output Impedance 150 ohms (actual) Attenuation Switch 0 dB or 15 dB attenuation Phantom Power 48 Vdc +/- 4 Vdc (IEC-268-15/DIN 45 596), positive pins 2 and 3 Current Drain 5.2 mA typical at 48 Vdc Common Mode Rejection >50 dB, 20 Hz to 20 kHz Polarity Positive pressure on diaphragm produces positive voltage on output pin 2 relative to pin 3 Dimensions and Weight 24 mm (0.950 in.) diameter 162 mm (6.375 in.) long 195 grams (6.9 oz.) Sensitivity (typical, at 1000 Hz; 1 Pa = 94 dB SPL) -41 dBV/Pa Self-noise (typical, equivalent SPL; A-weighted (IEC 651)) 19 dB Maximum SPL@ 1000 Hz 5000 ohms load (Attenuator on): 150 (165 dB) 2500 ohms load (Attenuator on): 144 (159) dB 1000 ohms load (Attenuator on): 139 (154 dB) Output Clipping Level* 5000 ohms load: 15 dBV 2500 ohms load: 9 dBV> 1000 ohms load: 3 dBV *20 Hz to 20 kHz; THD < 1%. THD of the microphone preamplifier when applied input signal is equivalent to the cartridge output at specified SPL. Dynamic Range (Attenuator On) 5000 ohms load: 133 (136) dB 2500 ohms load: 128 (130 dB) 1000 ohms load: 122 (125) dB Signal to Noise Ratio** 75 dB **S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted.
Description
The SM137 is a versatile, flat-response cardioid condenser probe microphone. The SM137 has an ultra-thin diaphragm for a frequency response that combines a smooth high-end with a tight, controlled low-end and a 15db pad for natural sound reproduction in both acoustic and high volume performance applications. Cartridge Type Permanently Biased Condenser Frequency Response 20 to 20,000 Hz Directional Polar Pattern Cardioid Output Impedance 150 ohms (actual) Attenuation Switch 0 dB or 15 dB attenuation Phantom Power 48 Vdc +/- 4 Vdc (IEC-268-15/DIN 45 596), positive pins 2 and 3 Current Drain 5.2 mA typical at 48 Vdc Common Mode Rejection >50 dB, 20 Hz to 20 kHz Polarity Positive pressure on diaphragm produces positive voltage on output pin 2 relative to pin 3 Dimensions and Weight 24 mm (0.950 in.) diameter 162 mm (6.375 in.) long 195 grams (6.9 oz.) Sensitivity (typical, at 1000 Hz; 1 Pa = 94 dB SPL) -41 dBV/Pa Self-noise (typical, equivalent SPL; A-weighted (IEC 651)) 19 dB Maximum SPL@ 1000 Hz 5000 ohms load (Attenuator on): 150 (165 dB) 2500 ohms load (Attenuator on): 144 (159) dB 1000 ohms load (Attenuator on): 139 (154 dB) Output Clipping Level* 5000 ohms load: 15 dBV 2500 ohms load: 9 dBV> 1000 ohms load: 3 dBV *20 Hz to 20 kHz; THD < 1%. THD of the microphone preamplifier when applied input signal is equivalent to the cartridge output at specified SPL. Dynamic Range (Attenuator On) 5000 ohms load: 133 (136) dB 2500 ohms load: 128 (130 dB) 1000 ohms load: 122 (125) dB Signal to Noise Ratio** 75 dB **S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted.

Suppliers

Company
Product
Description
Supplier Links
SM Series Condenser Instrument Microphone - 54594 - TMP Pro Distribution
Berlin, CT, USA
SM Series Condenser Instrument Microphone
54594
SM Series Condenser Instrument Microphone 54594
The SM137 is a versatile, flat-response cardioid condenser probe microphone. The SM137 has an ultra-thin diaphragm for a frequency response that combines a smooth high-end with a tight, controlled low-end and a 15db pad for natural sound reproduction in both acoustic and high volume performance applications. Cartridge Type Permanently Biased Condenser Frequency Response 20 to 20,000 Hz Directional Polar Pattern Cardioid Output Impedance 150 ohms (actual) Attenuation Switch 0 dB or 15 dB attenuation Phantom Power 48 Vdc +/- 4 Vdc (IEC-268-15/DIN 45 596), positive pins 2 and 3 Current Drain 5.2 mA typical at 48 Vdc Common Mode Rejection >50 dB, 20 Hz to 20 kHz Polarity Positive pressure on diaphragm produces positive voltage on output pin 2 relative to pin 3 Dimensions and Weight 24 mm (0.950 in.) diameter 162 mm (6.375 in.) long 195 grams (6.9 oz.) Sensitivity (typical, at 1000 Hz; 1 Pa = 94 dB SPL) -41 dBV/Pa Self-noise (typical, equivalent SPL; A-weighted (IEC 651)) 19 dB Maximum SPL@ 1000 Hz 5000 ohms load (Attenuator on): 150 (165 dB) 2500 ohms load (Attenuator on): 144 (159) dB 1000 ohms load (Attenuator on): 139 (154 dB) Output Clipping Level* 5000 ohms load: 15 dBV 2500 ohms load: 9 dBV> 1000 ohms load: 3 dBV *20 Hz to 20 kHz; THD < 1%. THD of the microphone preamplifier when applied input signal is equivalent to the cartridge output at specified SPL. Dynamic Range (Attenuator On) 5000 ohms load: 133 (136) dB 2500 ohms load: 128 (130 dB) 1000 ohms load: 122 (125) dB Signal to Noise Ratio** 75 dB **S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted.

The SM137 is a versatile, flat-response cardioid condenser probe microphone.
The SM137 has an ultra-thin diaphragm for a frequency response that combines a smooth high-end with a tight, controlled low-end and a 15db pad for natural sound reproduction in both acoustic and high volume performance applications.
Cartridge Type
Permanently Biased Condenser
Frequency Response
20 to 20,000 Hz
Directional Polar Pattern
Cardioid
Output Impedance
150 ohms (actual)
Attenuation Switch
0 dB or 15 dB attenuation
Phantom Power
48 Vdc +/- 4 Vdc
(IEC-268-15/DIN 45 596), positive pins 2 and 3
Current Drain
5.2 mA typical at 48 Vdc
Common Mode Rejection
>50 dB, 20 Hz to 20 kHz
Polarity
Positive pressure on diaphragm produces positive voltage on output pin 2 relative to pin 3
Dimensions and Weight
24 mm (0.950 in.) diameter
162 mm (6.375 in.) long
195 grams (6.9 oz.)
Sensitivity (typical, at 1000 Hz; 1 Pa = 94 dB SPL)
-41 dBV/Pa
Self-noise (typical, equivalent SPL; A-weighted (IEC 651))
19 dB
Maximum SPL@ 1000 Hz
5000 ohms load (Attenuator on): 150 (165 dB)
2500 ohms load (Attenuator on): 144 (159) dB
1000 ohms load (Attenuator on): 139 (154 dB)
Output Clipping Level*
5000 ohms load: 15 dBV
2500 ohms load: 9 dBV>
1000 ohms load: 3 dBV
*20 Hz to 20 kHz; THD < 1%. THD of the microphone preamplifier when applied input signal is equivalent to the cartridge output at specified SPL.
Dynamic Range (Attenuator On)
5000 ohms load: 133 (136) dB
2500 ohms load: 128 (130 dB)
1000 ohms load: 122 (125) dB
Signal to Noise Ratio**
75 dB
**S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 54594
Product Name SM Series Condenser Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details