Shure Incorporated BETA Series Dynamic Instrument Microphone BETA 57A

Description
The Shure Beta 57A® is a high output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. It maintains a true supercardioid pattern throughout its frequency range. This insures high gain-before-feedback , maximum isolation from other sound sources, and minimum off® axis tone coloration. Excellent for acoustic and electric instruments as well as for vocals, the extremely versatile Beta 57A dynamic microphone provides optimal warmth and presence. Typical applications include drums, guitar amplifiers, brass, woodwinds and vocals. Type Dynamic (moving coil) Frequency Response 50 to 16,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency. Output Level (at 1,000 Hz) Open Circuit Voltage -51 dBV/Pa* (2.8 mV) *1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z. Phasing Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3. Connector Three-pin professional audio connector (male XLR type). Case Silver blue enamel-painted die cast metal with hardened, matte-finished steel mesh grille. Adjustable Stand Adapter Slip-in, adjustable through 180 degrees, with standard 5/8"-27 thread. Net Weight 275 grams (9.6 oz)
Datasheet
Description
The Shure Beta 57A® is a high output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. It maintains a true supercardioid pattern throughout its frequency range. This insures high gain-before-feedback , maximum isolation from other sound sources, and minimum off® axis tone coloration. Excellent for acoustic and electric instruments as well as for vocals, the extremely versatile Beta 57A dynamic microphone provides optimal warmth and presence. Typical applications include drums, guitar amplifiers, brass, woodwinds and vocals. Type Dynamic (moving coil) Frequency Response 50 to 16,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency. Output Level (at 1,000 Hz) Open Circuit Voltage -51 dBV/Pa* (2.8 mV) *1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z. Phasing Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3. Connector Three-pin professional audio connector (male XLR type). Case Silver blue enamel-painted die cast metal with hardened, matte-finished steel mesh grille. Adjustable Stand Adapter Slip-in, adjustable through 180 degrees, with standard 5/8"-27 thread. Net Weight 275 grams (9.6 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETA Series Dynamic Instrument Microphone - 9149 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Dynamic Instrument Microphone
9149
BETA Series Dynamic Instrument Microphone 9149
The Shure Beta 57A® is a high output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. It maintains a true supercardioid pattern throughout its frequency range. This insures high gain-before-feedback , maximum isolation from other sound sources, and minimum off® axis tone coloration. Excellent for acoustic and electric instruments as well as for vocals, the extremely versatile Beta 57A dynamic microphone provides optimal warmth and presence. Typical applications include drums, guitar amplifiers, brass, woodwinds and vocals. Type Dynamic (moving coil) Frequency Response 50 to 16,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency. Output Level (at 1,000 Hz) Open Circuit Voltage -51 dBV/Pa* (2.8 mV) *1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z. Phasing Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3. Connector Three-pin professional audio connector (male XLR type). Case Silver blue enamel-painted die cast metal with hardened, matte-finished steel mesh grille. Adjustable Stand Adapter Slip-in, adjustable through 180 degrees, with standard 5/8"-27 thread. Net Weight 275 grams (9.6 oz)

The Shure Beta 57A® is a high output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. It maintains a true supercardioid pattern throughout its frequency range. This insures high gain-before-feedback, maximum isolation from other sound sources, and minimum off® axis tone coloration.
Excellent for acoustic and electric instruments as well as for vocals, the extremely versatile Beta 57A dynamic microphone provides optimal warmth and presence. Typical applications include drums, guitar amplifiers, brass, woodwinds and vocals.
Type
Dynamic (moving coil)
Frequency Response
50 to 16,000 Hz
Polar Pattern
Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency.
Output Level (at 1,000 Hz)
Open Circuit Voltage -51 dBV/Pa* (2.8 mV)
*1 Pa = 94 dB SPL
Impedance
Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z.
Phasing
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3.
Connector
Three-pin professional audio connector (male XLR type).
Case
Silver blue enamel-painted die cast metal with hardened, matte-finished steel mesh grille.
Adjustable Stand Adapter
Slip-in, adjustable through 180 degrees, with standard 5/8"-27 thread.
Net Weight
275 grams (9.6 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9149
Product Name BETA Series Dynamic Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details