TMP Pro Distribution Datasheets for Rack Enclosures

Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more

Product Name Notes
Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR2W - 2RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included)...
Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR3W - 3RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included)...
Drawer contents will always remain inside with the fully enclosed design of UD series rackmountable utility drawers (2, 3 and 4 space drawers only). Each model comes with a face...
Features include open sides, 2500lb capacity, cable/antenna knockouts, extra-wide rails, seismic certification, and keyed rear door. Racking Height: 42" (24 Space) Depth: 27-5/8" Overall Height: 48-1/8"" Weight Capacity (lbs): 10,000...
The 307-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 15 1/4" (38.735 cm) Width: 20 5/8" (52.3875 cm)...
The 310-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 20 1/2" (52.07 cm) Width: 20 5/8" (52.3875 cm)...
The 310-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 20 1/2" (52.07 cm) Width: 20 5/8" (52.3875 cm) Depth:...
The 312-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 24" (60.96 cm) Width: 20 5/8" (52.3875 cm) Depth:...
The 312-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 24" (60.96 cm) Width: 20 5/8" (52.3875 cm) Depth: 21...
The 316-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 34" (86.36 cm) Width: 20 5/8" (52.3875 cm) Depth:...
The 316-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 34" (86.36 cm) Width: 20 5/8" (52.3875 cm) Depth: 21...
The 324-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 45" (114.3 cm) Width: 20 5/8" (52.3875 cm) Depth:...
The 324-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 45" (114.3 cm) Width: 20 5/8" (52.3875 cm) Depth: 21...
The 335-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 64 1/4" (163.195 cm) Width: 20 5/8" (52.3875 cm) Depth:...
The Atlas 414-15 provides desk-top access to (19") control and monitor equipment. This model is constructed of 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and...
The economical Atlas Sound 221-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 21RU vertical panel spaces. The 221-18 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 221-30 cabinet is 22 5/16" wide, 30" deep, and contains 21RU vertical panel spaces. The 221-30 cabinet includes one pair of 11 ga. CRS adjustable mounting...
The economical Atlas Sound 224-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 24RU vertical panel spaces. The 224-18 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 224-25 cabinet is 22 5/16" wide, 25 1/2" deep, and contains 24RU vertical panel spaces. The 224-25 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 224-30 cabinet is 22 5/16" wide, 30" deep, and contains 24RU vertical panel spaces. The 224-30 cabinet includes one pair of 11 ga. CRS adjustable mounting...
The economical Atlas Sound 235-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 35RU vertical panel spaces. The 235-18 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 235-25 cabinet is 22 5/16" wide, 25 1/2" deep, and contains 35RU vertical panel spaces. The 235-25 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 235-30 cabinet is 22 5/16" wide, 30" deep, and contains 35RU vertical panel spaces. The 235-30 cabinet includes one pair of 11 ga. CRS adjustable mounting...
The economical Atlas Sound 240-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 40RU vertical panel spaces. The 240-18 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 240-25 cabinet is 22 5/16" wide, 25 1/2" deep, and contains 40RU vertical panel spaces. The 240-25 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 240-30 cabinet is 22 5/16" wide, 30" deep, and contains 40RU vertical panel spaces. The 240-30 cabinet includes one pair of 11 ga. CRS adjustable mounting...
The economical Atlas Sound 244-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 44RU vertical panel spaces. The 244-18 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 244-30 cabinet is 22 5/16" wide, 30" deep, and contains 44RU vertical panel spaces. The 244-30 cabinet includes one pair of 11 ga. CRS adjustable mounting...
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with...
This assembly provide desk-top access to (19") control and monitor equipment. This model is 16-gauge CRS and include one pair of mounting rails, tapped 10-32, hardware and wiring access below...
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 15 1/2" (39.37 cm) Width: 220 5/16" (56.67502 cm) Depth:...
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 20 3/4" (52.705 cm) Width: 220 5/16" (56.67502 cm) Depth:...
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 24 1/4" (61.595 cm) Width: 220 5/16" (56.67502 cm) Depth:...
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 27 3/4" (70.485 cm) Width: 220 5/16" (56.67502 cm) Depth:...
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 34 3/4" (88.265 cm) Width: 220 5/16" (56.67502 cm) Depth:...
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 410-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access...
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 412-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access...
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 418-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access...