Clockaudio Limited Through-Desk Condenser Mic (Omni, Nickel) C011EN RF

Description
C011 model through-desk boundary layer microphones are designed with an extremely robust housing. They are made of solid brass from top to bottom, ensuring reliability in the most extreme environments. They feature a built-in phantom power module that is fully RF protected against interference from GSM devices operating in the 800 Mhz -1.2 Ghz band. Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet
Description
C011 model through-desk boundary layer microphones are designed with an extremely robust housing. They are made of solid brass from top to bottom, ensuring reliability in the most extreme environments. They feature a built-in phantom power module that is fully RF protected against interference from GSM devices operating in the 800 Mhz -1.2 Ghz band. Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Desk Condenser Mic (Omni, Nickel) - 53272 - TMP Pro Distribution
Berlin, CT, USA
Through-Desk Condenser Mic (Omni, Nickel)
53272
Through-Desk Condenser Mic (Omni, Nickel) 53272
C011 model through-desk boundary layer microphones are designed with an extremely robust housing. They are made of solid brass from top to bottom, ensuring reliability in the most extreme environments. They feature a built-in phantom power module that is fully RF protected against interference from GSM devices operating in the 800 Mhz -1.2 Ghz band. Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

C011 model through-desk boundary layer microphones are designed with an extremely robust housing. They are made of solid brass from top to bottom, ensuring reliability in the most extreme environments. They feature a built-in phantom power module that is fully RF protected against interference from GSM devices operating in the 800 Mhz -1.2 Ghz band.
Polar Pattern: Omnidirectional
Frequency Response: 50 Hz - 20 KHz
Sensitivity: -42dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 58dB
Maximum SPL: 120dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53272
Product Name Through-Desk Condenser Mic (Omni, Nickel)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details